Search
Filters

LBMF1608T2R2M

Part No : LBMF1608T2R2M
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 2.2UH 160MA 170 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,350 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 2.2μH
Tolerance ±20%
Current Rating 160mA
DC Resistance (DCR) 170 mOhm
Frequency - Self Resonant 80MHz
Temperature Range - Operating -25°C to 105°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 002349-LBMF1608T2R2M
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
The LBMF1608T2R2M is a Wirewound inductor, produced by Taiyo Yuden, assembled in the 0603 (1608 Metric) Reel - TR package. At the 7.96MHz specified test frequency, it supports a maximum DC resistance of 170 mOhm. It is ideal for driving 160mA current, with the ideal operating temperature of parts ranges from -25°C to 105°C. 2.2μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Inductance 2.2μH
Tolerance ±20%
Current Rating 160mA
DC Resistance (DCR) 170 mOhm
Frequency - Self Resonant 80MHz
Temperature Range - Operating -25°C to 105°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 002349-LBMF1608T2R2M
Popularity Medium
Fake Threat In the Open Market 79 pct.
Supply and Demand Status Balance
Quantity per package 3k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LBMF1608T2R2M
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
LBMF1608T2R2M Price

LBMF1608T2R2M Datasheet
LBMF1608T2R2M Application

LBMF1608T2R2M Replacement
LBMF1608T2R2M Pdf

LBMF1608T2R2M Pinout
LBMF1608T2R2M Image

LBMF1608T2R2M Picture
LBMF1608T2R2M In Stock

LBMF1608T2R2M Distributor
LBMF1608T2R2M Fixed Inductors

Image
Mfr.Part No
Description
Stock
Chip Monolithic Ceramic Capacitors
10000
OptiMOS™-P 3 Small-Signal-Transistor
300
Modular Plug and Socket Configured Assemblies
337
QUAD 14BIT 160MSPS JESD 48QFN
100
Electric Double Layer Capacitors (Gold Capacitor)
110
IC D/A CONV 14BIT R-R 8-SOIC
4

Top Sellers