Search
Filters

LK21252R7K-T

Part No : LK21252R7K-T
Manufacturer : Taiyo Yuden
Catalog : Fixed Inductors
Description : FIXED IND 2.7UH 50MA 550 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,500 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Quantity per package 2k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 95 pct.
Popularity Medium
Win Source Part Number 206260-LK21252R7K-T
Height - Seated (Max) 0.057" (1.45mm)
Case / Package 0805 (2012 Metric)
Mounting SMD (SMT)
Frequency - Test 10MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 45MHz
Q @ Freq 45 @ 10MHz
DC Resistance (DCR) 550 mOhm Max
Current Rating 50mA
Tolerance ±10%
Inductance 2.7μH
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
The LK21252R7K-T is a Multilayer inductor, produced by Taiyo Yuden, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 550 mOhm Max. It is ideal for driving 50mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 2.7μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Quantity per package 2k pcs
Supply and Demand Status Balance
Fake Threat In the Open Market 95 pct.
Popularity Medium
Win Source Part Number 206260-LK21252R7K-T
Height - Seated (Max) 0.057" (1.45mm)
Case / Package 0805 (2012 Metric)
Mounting SMD (SMT)
Frequency - Test 10MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Self Resonant 45MHz
Q @ Freq 45 @ 10MHz
DC Resistance (DCR) 550 mOhm Max
Current Rating 50mA
Tolerance ±10%
Inductance 2.7μH
Type Multilayer
Status Active
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LK21252R7K-T
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
LK21252R7K-T Price

LK21252R7K-T Datasheet
LK21252R7K-T Application

LK21252R7K-T Replacement
LK21252R7K-T Pdf

LK21252R7K-T Pinout
LK21252R7K-T Image

LK21252R7K-T Picture
LK21252R7K-T In Stock

LK21252R7K-T Distributor
LK21252R7K-T Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC FPGA 295 I/O 484FBGA
72
RES SMD 200 OHM 5% 35W DPAK
40
Constant Frequency Current Mode Flyback DC/DC Controller in ThinSOT
51
PolySwitch Resettable Devices Automotive Devices | PTC RESET FUSE 16V 9A RADIAL
10
IC DVR HALF BRIDGE CFL 14SOIC
477
OPTOISO 5KV 1CH OPN COLL 8DIP GW
500
IC REG LDO 3.3V 0.4A SOT223-4
1112
8M-BIT [1Mx8/512K x16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
205

Top Sellers