Search
Filters

LQG15HS4N7S02D

Part No :
LQG15HS4N7S02D
Catalog :
Fixed Inductors
Description :
FIXED IND 4.7NH 700MA 180 MOHM
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
7,145+
€0.0060
€44.513
16,670+
€0.0050
€89.018
25,000+
€0.0050
€133.500
33,335+
€0.0050
€178.009
41,670+
€0.0050
€222.518
60,000+
€0.0040
€267.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 22,414 pieces
MOQ: 7145 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Inductance 4.7nH
Tolerance ±0.3nH
Current Rating 700mA
DC Resistance (DCR) 180 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 105633-LQG15HS4N7S02D
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
The LQG15HS4N7S02D is a Multilayer inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 180 mOhm Max. It is ideal for driving 700mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 4.7nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Inductance 4.7nH
Tolerance ±0.3nH
Current Rating 700mA
DC Resistance (DCR) 180 mOhm Max
Q @ Freq 8 @ 100MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.022" (0.55mm)
Win Source Part Number 105633-LQG15HS4N7S02D
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQG15HS4N7S02D
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
LQG15HS4N7S02D Price

LQG15HS4N7S02D Datasheet
LQG15HS4N7S02D Application

LQG15HS4N7S02D Replacement
LQG15HS4N7S02D Pdf

LQG15HS4N7S02D Pinout
LQG15HS4N7S02D Image

LQG15HS4N7S02D Picture
LQG15HS4N7S02D In Stock

LQG15HS4N7S02D Distributor
LQG15HS4N7S02D Fixed Inductors

Image
Mfr.Part No
Description
Stock
.025" BOARD SPACERS
65
POLYSWITCH PTC RESET 11A HOLD / PTC Resettable Fuse 11A(hold) 20A(trip) 16VDC 100A 5.5W 11s 0.0055Ohm Radial 21 X 3 X 26.1mm Bulk
6
THYRISTOR PROTECT BIDIR 50A SMB
1200
IC FPGA 360 I/O 665FCBGA / FPGA Virtex®-5 FXT Family 65nm Technology 1V 665-Pin FCBGA
30
MAGNETIC SWITCH OMNIPOLAR 3DFN
17994
TRANS NPN 60V 5A TO-220
135
MOSFET N-CH 40V 123A D2PAK
400

Top Sellers