Search
Filters

LQH32MN270J23L

Part No :
LQH32MN270J23L
Catalog :
Fixed Inductors
Description :
FIXED IND 27UH 125MA 3.1 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,960 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 27μH
Tolerance ±5%
Current Rating 125mA
DC Resistance (DCR) 3.1 Ohm Max
Q @ Freq 35 @ 1MHz
Frequency - Self Resonant 13MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.087" (2.20mm)
Win Source Part Number 206639-LQH32MN270J23L
The LQH32MN270J23L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 1210 Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 3.1 Ohm Max. It is ideal for driving 125mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 27μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 27μH
Tolerance ±5%
Current Rating 125mA
DC Resistance (DCR) 3.1 Ohm Max
Q @ Freq 35 @ 1MHz
Frequency - Self Resonant 13MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.087" (2.20mm)
Win Source Part Number 206639-LQH32MN270J23L
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH32MN270J23L
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
LQH32MN270J23L Price

LQH32MN270J23L Datasheet
LQH32MN270J23L Application

LQH32MN270J23L Replacement
LQH32MN270J23L Pdf

LQH32MN270J23L Pinout
LQH32MN270J23L Image

LQH32MN270J23L Picture
LQH32MN270J23L In Stock

LQH32MN270J23L Distributor
LQH32MN270J23L Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REDRIVER SATA2 2CH 20TQFN
35
IC VREF SHUNT ADJ SOT89
61
Temp Sensor Digital Serial (2-Wire, I2C, SMBus) 10-Pin uMAX T/R / SENSOR TEMP I2C/SMBUS 10UMAX
731
Hybrid (analog and digital) Silicon Tuner for terrestrial and cable TV reception
233
IC XLATOR TRP PECL-LVPECL 20SOIC
178
TRANS NPN 100V 3A TP-FA
121
IC MPU SUPER 2.93V SOT23-6
50

Top Sellers