Search
Filters

LQH32MN3R9K23L

FIXED IND 3.9UH 290MA 1.1 OHM
rohs
Availability: 8,300 In Stock
The LQH32MN3R9K23L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 1210 Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 1.1 Ohm Max. It is ideal for driving 290mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 3.9μH inductance and ±10% tolerance.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±10%
Current Rating 290mA
DC Resistance (DCR) 1.1 Ohm Max
Q @ Freq 20 @ 1MHz
Frequency - Self Resonant 35MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.087" (2.20mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041179-LQH32MN3R9K23L
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±10%
Current Rating 290mA
DC Resistance (DCR) 1.1 Ohm Max
Q @ Freq 20 @ 1MHz
Frequency - Self Resonant 35MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.087" (2.20mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 041179-LQH32MN3R9K23L
LQH32MN3R9K23L Price

LQH32MN3R9K23L Datasheet
LQH32MN3R9K23L Application

LQH32MN3R9K23L Replacement
LQH32MN3R9K23L Pdf

LQH32MN3R9K23L Pinout
LQH32MN3R9K23L Image

LQH32MN3R9K23L Picture
LQH32MN3R9K23L In Stock

LQH32MN3R9K23L Distributor
LQH32MN3R9K23L Fixed Inductors

Image
Mfr.Part No
Description
Stock
CAP ALUM 10UF 20% 35V SMD
4000
5 Volt, Byte Alterable E2PROM
81
P-Channel Enhancement Mode MOSFET
2990
Digital transistors (built in resistor)
8000
MOSFET N-CH 100V 9.7A TO-220AB
234
5V/3.3V D FLIP-FLOP WITH RESET AND DIFFERENTIAL CLOCK
1120
MOSFET N/P-CH 12V 9.5A/6.9A SMD
10000