Search
Filters

LQH3NPN220MM0L

Part No : LQH3NPN220MM0L
Catalog : Fixed Inductors
Description : FIXED IND 22UH 650MA 510 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
605+
€0.080
€48.357
1,430+
€0.067
€96.396
2,210+
€0.066
€144.720
3,035+
€0.064
€192.899
3,910+
€0.062
€240.981
5,175+
€0.056
€289.044
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 99 pieces can ship immediately
MOQ: 605 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 650mA
Current - Saturation 410mA
DC Resistance (DCR) 612 mOhm Max
Frequency - Self Resonant 28MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1212 (3030 Metric)
Height - Seated (Max) 0.059" (1.50mm)
Win Source Part Number 019957-LQH3NPN220MM0L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LPS4012-223MLC;  ASPI-0315FS-220M-T3; ASPI-0315FS-220M-T; 
The LQH3NPN220MM0L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 1212 (3030 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 612 mOhm Max. It is ideal for driving 650mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 22μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 650mA
Current - Saturation 410mA
DC Resistance (DCR) 612 mOhm Max
Frequency - Self Resonant 28MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1212 (3030 Metric)
Height - Seated (Max) 0.059" (1.50mm)
Win Source Part Number 019957-LQH3NPN220MM0L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Limited
Alternative Parts
(Cross-Reference)
LPS4012-223MLC;  ASPI-0315FS-220M-T3; ASPI-0315FS-220M-T; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQH3NPN220MM0L
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
LQH3NPN220MM0L Price

LQH3NPN220MM0L Datasheet
LQH3NPN220MM0L Application

LQH3NPN220MM0L Replacement
LQH3NPN220MM0L Pdf

LQH3NPN220MM0L Pinout
LQH3NPN220MM0L Image

LQH3NPN220MM0L Picture
LQH3NPN220MM0L In Stock

LQH3NPN220MM0L Distributor
LQH3NPN220MM0L Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 2W MONO 8MSOP
43
DIODE GEN PURP 1.2KV 16A TO247AC / HEXFRED Ultrafast Soft Recovery Diode, 16A
250
SP-Cap/ Polymer Aluminum Capacitors
334
IC OPAMP GP 17MHZ 20HTSSOP
187

Top Sellers