The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LQH43MN470K03L

Part No LQH43MN470K03L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 47UH 220MA 1.5 OHM SMD
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
Pricing & Ordering $3.048 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
14+
$3.6740
$51.436
34+
$3.0150
$102.510
52+
$2.9210
$151.892
71+
$2.8270
$200.717
92+
$2.7320
$251.344
123+
$2.4500
$301.350
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 500 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping
Enter your destination to get a shipping estimate

*

Products specifications

Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 47μH
Tolerance ±10%
Current Rating 220mA
DC Resistance (DCR) 1.5 Ohm Max
Q @ Freq 35 @ 1MHz
Frequency - Self Resonant 10MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1812
Height - Seated (Max) 0.110" (2.80mm)
Win Source Part Number 019982-LQH43MN470K03L

Description

The Murata Electronics North America LQH43MN470K03L is a wirewound inductor with an inductance of 47μH and a current rating of 220mA. It has a tolerance of ±10% and a DC resistance of 1.5 Ohm Max. This inductor is made of ferrite core material and has a Q @ Freq of 35 @ 1MHz. It has a self-resonant frequency of 10MHz and a test frequency of 1MHz. The LQH43MN470K03L is packaged in a reel-TR package and is mountable in SMD technology. It has a height of 0.110" (2.80mm) when seated. This inductor is used in various applications, including Inductors, Coils, Chokes. It has an operating temperature range of -40°C to 85°C and is an active product from Murata Electronics North America.