The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

LQH6PPN150M43L

Part No LQH6PPN150M43L
Manufacturer Murata Electronics North America
Catalog Fixed Inductors
Description FIXED IND 15UH 2.2A 65 MOHM SMD
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
Pricing & Ordering $0.423 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
85+
$0.6030
$51.255
205+
$0.4950
$101.475
315+
$0.4790
$150.885
435+
$0.4640
$201.840
560+
$0.4480
$250.880
750+
$0.4020
$301.500
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 2,500 pieces
MOQ: 85 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Obsolete(EOL)
Type Wirewound
Inductance 15μH
Tolerance ±20%
Current Rating 2.2A
Current - Saturation 2.2A
DC Resistance (DCR) 65 mOhm
Frequency - Self Resonant 10MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.177" (4.50mm)
Win Source Part Number 020002-LQH6PPN150M43L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Balance
Alternative Parts
(Cross-Reference)
VLP6045LT-150M;   ASPI-0504-150K-T; CDRH5D28RH125NP-150MC; 

Description

The Murata Electronics North America LQH6PPN150M43L wirewound inductor is a high-quality component designed for use in a wide range of electronic devices. With a current rating of 2.2A and an inductance of 15μH, this inductor is perfect for use in power supply applications. The inductor has a height of 0.177" (4.50mm) and is mounted using SMD (SMT) technology. The tolerance of the inductor is ±20%, and it has a DC resistance (DCR) of 65 mOhm. The LQH6PPN150M43L inductor has a saturation current of 2.2A and a self-resonant frequency of 10MHz. The frequency for testing the inductor is 100kHz. The component is part of the inductors, coils, chokes category and is now obsolete (EOL). Alternative parts for the LQH6PPN150M43L include VLP6045LT-150M, ASPI-0504-150K-T, and CDRH5D28RH125NP-150MC. The popularity of this inductor is high, and it is a commonly used part in the market. The fake threat in the open market is 83%, and the supply and demand status is balanced.