Search
Filters

LQM2HPN1R0MG0L

Part No :
LQM2HPN1R0MG0L
Catalog :
Fixed Inductors
Description :
FIXED IND 1UH 1.6A 55 MOHM SMD
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
585+
€0.0770
€44.776
1,335+
€0.0670
€89.111
2,085+
€0.0640
€133.607
2,860+
€0.0620
€178.178
3,680+
€0.0610
€222.714
4,840+
€0.0550
€267.071
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 12,427 pieces
MOQ: 585 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1μH
Tolerance ±20%
Current Rating 1.6A
DC Resistance (DCR) 69 mOhm Max
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 020028-LQM2HPN1R0MG0L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
Family Name LQM2HPN_G0
Introduction Date August 21, 2007
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LQM2HPN1R0MG0B; 

The LQM2HPN1R0MG0L is a Ferrite Multilayer inductor, produced by Murata Electronics North America, assembled in the 1008 (2520 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 69 mOhm Max. It is ideal for driving 1.6A current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 1μH inductance and ±20% tolerance.

Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 1μH
Tolerance ±20%
Current Rating 1.6A
DC Resistance (DCR) 69 mOhm Max
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 1008 (2520 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 020028-LQM2HPN1R0MG0L
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 83 pct.
Supply and Demand Status Sufficient
Family Name LQM2HPN_G0
Introduction Date August 21, 2007
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
LQM2HPN1R0MG0B; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQM2HPN1R0MG0L
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
LQM2HPN1R0MG0L Price

LQM2HPN1R0MG0L Datasheet
LQM2HPN1R0MG0L Application

LQM2HPN1R0MG0L Replacement
LQM2HPN1R0MG0L Pdf

LQM2HPN1R0MG0L Pinout
LQM2HPN1R0MG0L Image

LQM2HPN1R0MG0L Picture
LQM2HPN1R0MG0L In Stock

LQM2HPN1R0MG0L Distributor
LQM2HPN1R0MG0L Fixed Inductors

Image
Mfr.Part No
Description
Stock
PROCESSOR SUPERVISORY CIRCUITS WITH POWER-FAIL | IC 4.55V SUPPLY MONITOR 8-MSOP
8
4-Megabit 512K x 8 5-volt Only CMOS Flash Memory
192
IC REG MULT CONFIG INV ADJ 8DIP / Conv DC-DC 3V to 60V Step Up Single-Out 65V 20W 8-Pin PDIP N Tube
3
ACCELEROMETER 2-8G I2C/SPI 16LGA / Intelligent Motion-Sensing Platform
410
QUAD 2-INPUT NAND GATE
2176
3V LOW NOISE AMPLIFIER
6

Top Sellers