Search
Filters

LQP03TN2N0B02D

Part No : LQP03TN2N0B02D
Catalog : Fixed Inductors
Description : FIXED IND 2NH 600MA 150 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 300,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 2nH
Tolerance ±0.1nH
Current Rating 600mA
DC Resistance (DCR) 150 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 12.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 020040-LQP03TN2N0B02D
The LQP03TN2N0B02D is a Non-Magnetic Thin Film inductor, produced by Murata Electronics North America, assembled in the 0201 (0603 Metric) Reel - TR package. At the 500MHz specified test frequency, it supports a maximum DC resistance of 150 mOhm Max. It is ideal for driving 600mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 2nH inductance and ±0.1nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 2nH
Tolerance ±0.1nH
Current Rating 600mA
DC Resistance (DCR) 150 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 12.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 020040-LQP03TN2N0B02D
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQP03TN2N0B02D
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
LQP03TN2N0B02D Price

LQP03TN2N0B02D Datasheet
LQP03TN2N0B02D Application

LQP03TN2N0B02D Replacement
LQP03TN2N0B02D Pdf

LQP03TN2N0B02D Pinout
LQP03TN2N0B02D Image

LQP03TN2N0B02D Picture
LQP03TN2N0B02D In Stock

LQP03TN2N0B02D Distributor
LQP03TN2N0B02D Fixed Inductors

Image
Mfr.Part No
Description
Stock
FILTER SAW 1.5754GHZ GPS SMD
2247
HIGH CURRENT 1.3V TO 37V ADJUSTABLE VOLTAGE REGULATOR
412
POLYSTYRENE/ POLYCARBONATE ENCLOSURE AK 28
87
IC VREF SHUNT ADJ SOT23-5
1916
DTA/DTC SERIES
186
IC SYNC SW-MODE BAT CHRGR 28VQFN
548

Top Sellers