Search
Filters

LQP15MN3N9B02D

Part No :
LQP15MN3N9B02D
Catalog :
Fixed Inductors
Description :
FIXED IND 3.9NH 170MA 500 MOHM
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
2,000+
$0.0250
$50.000
4,550+
$0.0220
$100.100
7,145+
$0.0210
$150.045
9,525+
$0.0210
$200.025
12,500+
$0.0200
$250.000
16,670+
$0.0180
$300.060
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 5,830 pieces
MOQ: 2000 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 3.9nH
Tolerance ±0.1nH
Current Rating 170mA
DC Resistance (DCR) 500 mOhm Max
Q @ Freq 13 @ 500MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.018" (0.45mm)
Win Source Part Number 020057-LQP15MN3N9B02D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The LQP15MN3N9B02D is a Non-Magnetic Thin Film inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 500MHz specified test frequency, it supports a maximum DC resistance of 500 mOhm Max. It is ideal for driving 170mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 3.9nH inductance and ±0.1nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 3.9nH
Tolerance ±0.1nH
Current Rating 170mA
DC Resistance (DCR) 500 mOhm Max
Q @ Freq 13 @ 500MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.018" (0.45mm)
Win Source Part Number 020057-LQP15MN3N9B02D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQP15MN3N9B02D
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
LQP15MN3N9B02D Price

LQP15MN3N9B02D Datasheet
LQP15MN3N9B02D Application

LQP15MN3N9B02D Replacement
LQP15MN3N9B02D Pdf

LQP15MN3N9B02D Pinout
LQP15MN3N9B02D Image

LQP15MN3N9B02D Picture
LQP15MN3N9B02D In Stock

LQP15MN3N9B02D Distributor
LQP15MN3N9B02D Fixed Inductors

Image
Mfr.Part No
Description
Stock
OPTOISO 2.5KV 2CH OPEN COLL 8DIP
300
LOW FREQUENCY PNP AMPLIFIER TRANSISTOR
243
24 Bits, 96kHz, Sampling Stereo Audio DIGITAL-TO-ANALOG CONVERTER
200
New, small dimensions including low profile capacitors
IC UART I2C/SPI 24-HVQFN
121
MOSFET 2P-CH 60V 0.19A SOT563F
21110
EVAL MODULE FOR RT7296AGJ8F
5284
512K x 16Bit x 2Banks Synchronous DRAM
7
FERRITE BEAD 100 OHM 1806 1LN
800

Top Sellers