Search
Filters

LQP15MN4N7B02D

Part No :
LQP15MN4N7B02D
Catalog :
Fixed Inductors
Description :
Inductor RF Chip Unshielded Thin Film 0.0047uH 0.1nH 500MHz 13Q-Factor Non Magnetic 0.16A 0.6Ohm DCR 0402 T/R / FIXED IND 4.7NH 160MA 600 MOHM
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
585+
€0.0770
€44.776
1,335+
€0.0670
€89.111
2,085+
€0.0640
€133.607
2,860+
€0.0620
€178.178
3,680+
€0.0610
€222.714
4,840+
€0.0550
€267.071
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 132,107 pieces
MOQ: 585 pcs
Order Increment : 10000 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 4.7nH
Tolerance ±0.1nH
Current Rating 160mA
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 13 @ 500MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.018" (0.45mm)
Win Source Part Number 002723-LQP15MN4N7B02D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Family Name LQP15MN_02
Introduction Date May 17, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
LQP15MN4N7B02; LQP15MN4N7B02B; LQP15MN4N7B02J; 
The LQP15MN4N7B02D is a Non-Magnetic Thin Film inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 500MHz specified test frequency, it supports a maximum DC resistance of 600 mOhm Max. It is ideal for driving 160mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 4.7nH inductance and ±0.1nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Thin Film
Material - Core Non-Magnetic
Inductance 4.7nH
Tolerance ±0.1nH
Current Rating 160mA
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 13 @ 500MHz
Frequency - Self Resonant 6GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.018" (0.45mm)
Win Source Part Number 002723-LQP15MN4N7B02D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 93 pct.
Supply and Demand Status Balance
Family Name LQP15MN_02
Introduction Date May 17, 2001
ECCN EAR99
Country of Origin Japan
Estimated EOL Date 2022
Alternative Parts
(Cross-Reference)
LQP15MN4N7B02; LQP15MN4N7B02B; LQP15MN4N7B02J; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQP15MN4N7B02D
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
LQP15MN4N7B02D Price

LQP15MN4N7B02D Datasheet
LQP15MN4N7B02D Application

LQP15MN4N7B02D Replacement
LQP15MN4N7B02D Pdf

LQP15MN4N7B02D Pinout
LQP15MN4N7B02D Image

LQP15MN4N7B02D Picture
LQP15MN4N7B02D In Stock

LQP15MN4N7B02D Distributor
LQP15MN4N7B02D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG LINEAR 5V 50MA 6TDFN
1967
1 Mbps OPEN COLLECTOR OUTPUT TYPE 8-PIN SSOP (SO-8) HIGH-SPEED PHOTOCOUPLER
122
IC MCU 8BIT 3.5KB OTP 44PLCC
7
IC BUS TRANSCVR 16BIT 56BGA
1580
HIGH RELIABILITY PHOTO COUPLER
2925
IC RADIO RX AM/FM/AUX 20QFN
616

Top Sellers