We are having Chinese New Year holiday from 19th Jan to 2nd Feb and back to work from 3rd Feb onwards, order will be processed on 3rd Feb, Happy CNY!

Search
Filters

LQW15AN10NG00D

Part No : LQW15AN10NG00D
Catalog : Fixed Inductors
Description : FIXED IND 10NH 500MA 170 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 13,714 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 10nH
Tolerance ±2%
Current Rating 500mA
DC Resistance (DCR) 170 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 5.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 020074-LQW15AN10NG00D
The LQW15AN10NG00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 170 mOhm Max. It is ideal for driving 500mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 10nH inductance and ±2% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 10nH
Tolerance ±2%
Current Rating 500mA
DC Resistance (DCR) 170 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 5.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 020074-LQW15AN10NG00D
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW15AN10NG00D
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
LQW15AN10NG00D Price

LQW15AN10NG00D Datasheet
LQW15AN10NG00D Application

LQW15AN10NG00D Replacement
LQW15AN10NG00D Pdf

LQW15AN10NG00D Pinout
LQW15AN10NG00D Image

LQW15AN10NG00D Picture
LQW15AN10NG00D In Stock

LQW15AN10NG00D Distributor
LQW15AN10NG00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC BUFF/DVR TRI-ST DUAL 20DIP
40
Single and Dual Precision, 17 MHz, Low Noise, CMOS Input Amplifiers | IC OPAMP GP 1 CIRCUIT SOT23-5
17
Buck Switching Regulator IC Positive Adjustable (Programmable) 0.75V (1V, 1.3V, 1.5V) 1 Output 600mA 10-WFDFN Exposed Pad
685
FAST EFFICIENT PLASTIC RECTIFIER
400
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SO
405
DGTL ISO 1KV 5CH GEN PURP 16QSOP
138
TVS DIODE 11VWM 18.2VC SMB
6716
IC MPU SUPERVISOR SOT23-5