Search
Filters

LQW15AN12NJ00D

Part No : LQW15AN12NJ00D
Catalog : Fixed Inductors
Description : FIXED IND 12NH 500MA 140 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
2,385+
€0.019
€45.077
5,560+
€0.016
€90.072
8,825+
€0.015
€135.023
11,765+
€0.015
€180.005
15,625+
€0.014
€225.000
20,000+
€0.014
€270.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 153,039 pieces can ship immediately
MOQ: 2385 pcs
Order Increment : 10000 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 12nH
Tolerance ±5%
Current Rating 500mA
DC Resistance (DCR) 140 mOhm Max
Q @ Freq 30 @ 250MHz
Frequency - Self Resonant 5.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 097208-LQW15AN12NJ00D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
The LQW15AN12NJ00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 140 mOhm Max. It is ideal for driving 500mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 12nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 12nH
Tolerance ±5%
Current Rating 500mA
DC Resistance (DCR) 140 mOhm Max
Q @ Freq 30 @ 250MHz
Frequency - Self Resonant 5.5GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 097208-LQW15AN12NJ00D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 88 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW15AN12NJ00D
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
LQW15AN12NJ00D Price

LQW15AN12NJ00D Datasheet
LQW15AN12NJ00D Application

LQW15AN12NJ00D Replacement
LQW15AN12NJ00D Pdf

LQW15AN12NJ00D Pinout
LQW15AN12NJ00D Image

LQW15AN12NJ00D Picture
LQW15AN12NJ00D In Stock

LQW15AN12NJ00D Distributor
LQW15AN12NJ00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
4 CHANNEL LASER DRIVER WITH RF OSCILLATOR
286
IC GATE AND 1CH 2-INP USV
61341
IC TXRX CAN FP 14-SOIC
2
Real time clock module(SERIAL-INTERFACE REAL TIME CLOCK MODULE)
7
Simple Drive Requirement, Good Thermal Performance
300

Top Sellers