Search
Filters

LQW15AN3N6C10D

Part No :
LQW15AN3N6C10D
Catalog :
Fixed Inductors
Description :
FIXED IND 3.6NH 900MA 40 MOHM
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
1,520+
$0.0330
$50.160
3,450+
$0.0290
$100.050
5,360+
$0.0280
$150.080
7,410+
$0.0270
$200.070
9,620+
$0.0260
$250.120
12,500+
$0.0240
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 20,553 pieces
MOQ: 1520 pcs
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
Fake Threat In the Open Market 87 pct.
Popularity Medium
Height - Seated (Max) 0.024" (0.60mm)
Case / Package 0402 (1005 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -55°C to 125°C
DC Resistance (DCR) 40 mOhm Max
Frequency - Self Resonant 9.5GHz
Tolerance ±0.2nH
Inductance 3.6nH
Win Source Part Number 105636-LQW15AN3N6C10D
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
Current Rating 900mA
Q @ Freq 30 @ 250MHz
Material - Core Non-Magnetic
The LQW15AN3N6C10D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 40 mOhm Max. It is ideal for driving 900mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 3.6nH inductance and ±0.2nH tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Height - Seated (Max) 0.024" (0.60mm)
Case / Package 0402 (1005 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -55°C to 125°C
DC Resistance (DCR) 40 mOhm Max
Frequency - Self Resonant 9.5GHz
Tolerance ±0.2nH
Inductance 3.6nH
Win Source Part Number 105636-LQW15AN3N6C10D
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
Categories Inductors, Coils, Chokes
Current Rating 900mA
Q @ Freq 30 @ 250MHz
Material - Core Non-Magnetic
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW15AN3N6C10D
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
LQW15AN3N6C10D Price

LQW15AN3N6C10D Datasheet
LQW15AN3N6C10D Application

LQW15AN3N6C10D Replacement
LQW15AN3N6C10D Pdf

LQW15AN3N6C10D Pinout
LQW15AN3N6C10D Image

LQW15AN3N6C10D Picture
LQW15AN3N6C10D In Stock

LQW15AN3N6C10D Distributor
LQW15AN3N6C10D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC AMP AUDIO PWR 10W STER 48VQFN
13
IC MULTIPLEXER ECL 2:1 8TSSOP
5111
Trans GP BJT PNP 45V 1A 1000mW 4-Pin(3+Tab) SOT-223 T/R / TRANS PNP 45V 1A SOT-223
500

Top Sellers