Search
Filters

LQW15AN4N3C00D

Part No :
LQW15AN4N3C00D
Catalog :
Fixed Inductors
Description :
FIXED IND 4.3NH 750MA 70 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 19,500 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Win Source Part Number 101656-LQW15AN4N3C00D
Height - Seated (Max) 0.024" (0.60mm)
Case / Package 0402 (1005 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Self Resonant 10GHz
Q @ Freq 25 @ 250MHz
DC Resistance (DCR) 70 mOhm Max
Current Rating 750mA
Tolerance ±0.2nH
Inductance 4.3nH
Material - Core Non-Magnetic
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
The LQW15AN4N3C00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 70 mOhm Max. It is ideal for driving 750mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 4.3nH inductance and ±0.2nH tolerance.
Products specifications
ECAD Module
Win Source Part Number 101656-LQW15AN4N3C00D
Height - Seated (Max) 0.024" (0.60mm)
Case / Package 0402 (1005 Metric)
Mounting SMD (SMT)
Frequency - Test 100MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Self Resonant 10GHz
Q @ Freq 25 @ 250MHz
DC Resistance (DCR) 70 mOhm Max
Current Rating 750mA
Tolerance ±0.2nH
Inductance 4.3nH
Material - Core Non-Magnetic
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Murata Electronics North America
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW15AN4N3C00D
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
LQW15AN4N3C00D Price

LQW15AN4N3C00D Datasheet
LQW15AN4N3C00D Application

LQW15AN4N3C00D Replacement
LQW15AN4N3C00D Pdf

LQW15AN4N3C00D Pinout
LQW15AN4N3C00D Image

LQW15AN4N3C00D Picture
LQW15AN4N3C00D In Stock

LQW15AN4N3C00D Distributor
LQW15AN4N3C00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
Schottky Rectifier
87
IC CURR-LIM SW DUAL PROG 10-TDFN
13
Rail-to-Rail Operational Amplifier
2000
2.0 MM PITCH HPI VERTICAL POST HEADERS | CONN HEADER VERT 4POS 2MM
330
IC WIRELESS PWR RCVR 28DSBGA / 2.5W Wireless Power Transmitter/Receiver 28-Pin DSBGA
25
FIXED IND 10UH 1A 230 MOHM SMD
183

Top Sellers