Search
Filters

LQW15AN4N7C00D

Part No : LQW15AN4N7C00D
Catalog : Fixed Inductors
Description : FIXED IND 4.7NH 750MA 70 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,725+
$0.029
$50.025
4,000+
$0.025
$100.000
6,250+
$0.024
$150.000
8,700+
$0.023
$200.100
11,365+
$0.022
$250.030
15,000+
$0.020
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 31,820 pieces can ship immediately
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 4.7nH
Tolerance ±0.2nH
Current Rating 750mA
DC Resistance (DCR) 70 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 020096-LQW15AN4N7C00D
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
The LQW15AN4N7C00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0402 (1005 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 70 mOhm Max. It is ideal for driving 750mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 4.7nH inductance and ±0.2nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 4.7nH
Tolerance ±0.2nH
Current Rating 750mA
DC Resistance (DCR) 70 mOhm Max
Q @ Freq 25 @ 250MHz
Frequency - Self Resonant 8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0402 (1005 Metric)
Height - Seated (Max) 0.024" (0.60mm)
Win Source Part Number 020096-LQW15AN4N7C00D
Popularity Medium
Fake Threat In the Open Market 77 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW15AN4N7C00D
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
LQW15AN4N7C00D Price

LQW15AN4N7C00D Datasheet
LQW15AN4N7C00D Application

LQW15AN4N7C00D Replacement
LQW15AN4N7C00D Pdf

LQW15AN4N7C00D Pinout
LQW15AN4N7C00D Image

LQW15AN4N7C00D Picture
LQW15AN4N7C00D In Stock

LQW15AN4N7C00D Distributor
LQW15AN4N7C00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
OPTOISOLATOR 5KV TRANSISTOR 4DIP
427
10 BASE QUAD PORT PULSE TRANSFORMERS
49
MOSFET N-CH 30V 60A POLARPAK
20
IC COMPARATOR TINY LV SOT23-5
1
NTC THERMISTOR 2.2K OHM 5% 0603
2300
IC TRANSCVR TRI-ST 8BIT 20TSSOP
1360
MOSFET N-CH 30V 87A D2PAK
2000
IC MEDIA PROC 266MHZ 456-BGA
222

Top Sellers