Search
Filters

LQW18AN33NG00D

Part No : LQW18AN33NG00D
Catalog : Fixed Inductors
Description : FIXED IND 33NH 420MA 230 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,140+
€0.042
€48.304
2,705+
€0.036
€96.382
4,170+
€0.035
€144.566
5,715+
€0.034
€192.624
7,355+
€0.033
€240.817
9,680+
€0.030
€288.977
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 56,000 pieces can ship immediately
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate shipping fee
Estimate shipping
Enter your destination to get a shipping estimate

*
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 33nH
Tolerance ±2%
Current Rating 420mA
DC Resistance (DCR) 230 mOhm Max
Q @ Freq 40 @ 250MHz
Frequency - Self Resonant 3.2GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 020122-LQW18AN33NG00D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
The LQW18AN33NG00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 230 mOhm Max. It is ideal for driving 420mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 33nH inductance and ±2% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 33nH
Tolerance ±2%
Current Rating 420mA
DC Resistance (DCR) 230 mOhm Max
Q @ Freq 40 @ 250MHz
Frequency - Self Resonant 3.2GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 020122-LQW18AN33NG00D
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW18AN33NG00D
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
LQW18AN33NG00D Price

LQW18AN33NG00D Datasheet
LQW18AN33NG00D Application

LQW18AN33NG00D Replacement
LQW18AN33NG00D Pdf

LQW18AN33NG00D Pinout
LQW18AN33NG00D Image

LQW18AN33NG00D Picture
LQW18AN33NG00D In Stock

LQW18AN33NG00D Distributor
LQW18AN33NG00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC MPU I.MX6D 1.0GHZ 624FCBGA
3
SIPMOS Small-Signal Transistor
7057
12–String, Step-up White LED Driver
89
CAP ALUM 33UF 20% 10V SMD
166
100 dB SNR and dynamic range
25000

Top Sellers