Search
Filters

LQW18AN47NG00D

Part No :
LQW18AN47NG00D
Catalog :
Fixed Inductors
Description :
FIXED IND 47NH 380MA 290 MOHM
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
1,520+
$0.0330
$50.160
3,450+
$0.0290
$100.050
5,360+
$0.0280
$150.080
7,410+
$0.0270
$200.070
9,620+
$0.0260
$250.120
12,500+
$0.0240
$300.000
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 13,140 pieces
MOQ: 1520 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 47nH
Tolerance ±2%
Current Rating 380mA
DC Resistance (DCR) 290 mOhm Max
Q @ Freq 38 @ 200MHz
Frequency - Self Resonant 2.6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 020127-LQW18AN47NG00D
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
The LQW18AN47NG00D is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0603 (1608 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 290 mOhm Max. It is ideal for driving 380mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 47nH inductance and ±2% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 47nH
Tolerance ±2%
Current Rating 380mA
DC Resistance (DCR) 290 mOhm Max
Q @ Freq 38 @ 200MHz
Frequency - Self Resonant 2.6GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0603 (1608 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 020127-LQW18AN47NG00D
Popularity Medium
Fake Threat In the Open Market 85 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW18AN47NG00D
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
LQW18AN47NG00D Price

LQW18AN47NG00D Datasheet
LQW18AN47NG00D Application

LQW18AN47NG00D Replacement
LQW18AN47NG00D Pdf

LQW18AN47NG00D Pinout
LQW18AN47NG00D Image

LQW18AN47NG00D Picture
LQW18AN47NG00D In Stock

LQW18AN47NG00D Distributor
LQW18AN47NG00D Fixed Inductors

Image
Mfr.Part No
Description
Stock
MOSFET N-CH 60V DPAK
5-Tap Silicon Delay Line
21
IC MCU 8BIT 16KB FLASH 20SOIC
30
THREE TERMINAL NEGATIVE VOLTAGE REGULATORS   
76
IC REG LDO 1.5V 1.5A SOT223-6
245

Top Sellers