Search
Filters

LQW21HN2R2J00L

Part No : LQW21HN2R2J00L
Catalog : Fixed Inductors
Description : FIXED IND 2.2UH 75MA 6.5 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,743 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±5%
Current Rating 75mA
DC Resistance (DCR) 6.5 Ohm Max
Q @ Freq 30 @ 100MHz
Frequency - Self Resonant 300MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 121878-LQW21HN2R2J00L
The LQW21HN2R2J00L is a Ferrite Wirewound inductor, produced by Murata Electronics North America, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 6.5 Ohm Max. It is ideal for driving 75mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 2.2μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±5%
Current Rating 75mA
DC Resistance (DCR) 6.5 Ohm Max
Q @ Freq 30 @ 100MHz
Frequency - Self Resonant 300MHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Win Source Part Number 121878-LQW21HN2R2J00L
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW21HN2R2J00L
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
LQW21HN2R2J00L Price

LQW21HN2R2J00L Datasheet
LQW21HN2R2J00L Application

LQW21HN2R2J00L Replacement
LQW21HN2R2J00L Pdf

LQW21HN2R2J00L Pinout
LQW21HN2R2J00L Image

LQW21HN2R2J00L Picture
LQW21HN2R2J00L In Stock

LQW21HN2R2J00L Distributor
LQW21HN2R2J00L Fixed Inductors

Image
Mfr.Part No
Description
Stock
RF FET NCHA 65V 17DB SOT123A
1
MOSFET N-CH 100V 20A DPAK
107
LVTTL/LVCMOS 3.3V High Speed Transistor Optocouplers | OPTOISO 5KV TRANS W/BASE 8SMD
200
RES SMD 16K OHM 0.1% 1/16W 0603
200
Dual N-Channel 60-V (D-S) MOSFET
110
DIODE ZENER 20V 1W DO41G
1000

Top Sellers