Search
Filters

LQW2BHN6N8D03L

Part No : LQW2BHN6N8D03L
Catalog : Fixed Inductors
Description : FIXED IND 6.8NH 680MA 110 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16,838 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 6.8nH
Tolerance ±0.5nH
Current Rating 680mA
DC Resistance (DCR) 110 mOhm Max
Q @ Freq 20 @ 250MHz
Frequency - Self Resonant 5.4GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.070" (1.78mm)
Win Source Part Number 020158-LQW2BHN6N8D03L
The LQW2BHN6N8D03L is a Non-Magnetic Wirewound inductor, produced by Murata Electronics North America, assembled in the 0805 (2012 Metric) Reel - TR package. At the 100MHz specified test frequency, it supports a maximum DC resistance of 110 mOhm Max. It is ideal for driving 680mA current, with the ideal operating temperature of parts ranges from -40°C to 85°C. 6.8nH inductance and ±0.5nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Murata Electronics North America
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Non-Magnetic
Inductance 6.8nH
Tolerance ±0.5nH
Current Rating 680mA
DC Resistance (DCR) 110 mOhm Max
Q @ Freq 20 @ 250MHz
Frequency - Self Resonant 5.4GHz
Temperature Range - Operating -40°C to 85°C
Frequency - Test 100MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.070" (1.78mm)
Win Source Part Number 020158-LQW2BHN6N8D03L
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for LQW2BHN6N8D03L
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
LQW2BHN6N8D03L Price

LQW2BHN6N8D03L Datasheet
LQW2BHN6N8D03L Application

LQW2BHN6N8D03L Replacement
LQW2BHN6N8D03L Pdf

LQW2BHN6N8D03L Pinout
LQW2BHN6N8D03L Image

LQW2BHN6N8D03L Picture
LQW2BHN6N8D03L In Stock

LQW2BHN6N8D03L Distributor
LQW2BHN6N8D03L Fixed Inductors

Top Sellers