Search
Filters

MLF2012A3R3MT000

Part No : MLF2012A3R3MT000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 3.3UH 50MA 600 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,725+
€0.028
€48.174
4,000+
€0.024
€96.300
6,250+
€0.023
€144.450
8,335+
€0.023
€192.639
10,870+
€0.022
€240.760
14,290+
€0.020
€288.987
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 9,187 pieces can ship immediately
MOQ: 1725 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 058967-MLF2012A3R3MT000
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
The MLF2012A3R3MT000 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 10MHz specified test frequency, it supports a maximum DC resistance of 600 mOhm Max. It is ideal for driving 50mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 3.3μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±20%
Current Rating 50mA
DC Resistance (DCR) 600 mOhm Max
Q @ Freq 45 @ 10MHz
Frequency - Self Resonant 60MHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 10MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.057" (1.45mm)
Win Source Part Number 058967-MLF2012A3R3MT000
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012A3R3MT000
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
MLF2012A3R3MT000 Price

MLF2012A3R3MT000 Datasheet
MLF2012A3R3MT000 Application

MLF2012A3R3MT000 Replacement
MLF2012A3R3MT000 Pdf

MLF2012A3R3MT000 Pinout
MLF2012A3R3MT000 Image

MLF2012A3R3MT000 Picture
MLF2012A3R3MT000 In Stock

MLF2012A3R3MT000 Distributor
MLF2012A3R3MT000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
SMART POWER MODULE 15A SPM32-AA
9
CAP FILM 15UF 10% 400VDC QC TERM
25
8.0A Single-Phase Silicon Bridge Rectifier
10
TRANS PNP 50V 0.2A SC-59 SMT3
790
16-PORT HIGIG SWITCH FABRIC -
2
IC BUFF/DVR TRI-ST DUAL 20TSSOP
60

Top Sellers