Search
Filters

MLF2012DR39JTD25

Part No : MLF2012DR39JTD25
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 390NH 200MA 450 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 50,183 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 390nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 25 @ 25MHz
Frequency - Self Resonant 180MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 099220-MLF2012DR39JTD25
The MLF2012DR39JTD25 is a Ferrite Multilayer inductor, produced by TDK Corporation, assembled in the 0805 (2012 Metric) Reel - TR package. At the 25MHz specified test frequency, it supports a maximum DC resistance of 450 mOhm Max. It is ideal for driving 200mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 390nH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Ferrite
Inductance 390nH
Tolerance ±5%
Current Rating 200mA
DC Resistance (DCR) 450 mOhm Max
Q @ Freq 25 @ 25MHz
Frequency - Self Resonant 180MHz
Ratings AEC-Q200
Temperature Range - Operating -55°C to 125°C
Frequency - Test 25MHz
Mounting SMD (SMT)
Case / Package 0805 (2012 Metric)
Height - Seated (Max) 0.041" (1.05mm)
Win Source Part Number 099220-MLF2012DR39JTD25
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLF2012DR39JTD25
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
MLF2012DR39JTD25 Price

MLF2012DR39JTD25 Datasheet
MLF2012DR39JTD25 Application

MLF2012DR39JTD25 Replacement
MLF2012DR39JTD25 Pdf

MLF2012DR39JTD25 Pinout
MLF2012DR39JTD25 Image

MLF2012DR39JTD25 Picture
MLF2012DR39JTD25 In Stock

MLF2012DR39JTD25 Distributor
MLF2012DR39JTD25 Fixed Inductors

Image
Mfr.Part No
Description
Stock
CAGE NUT STEEL 12-24 100/PK
102
DIODE GEN PURP 75V 200MA SOD523F
8000
CONN PIN 22-28AWG TIN CRIMP
111
IC TXRX RS-232 W/CAP 28-SOIC
39
Simple Drive Requirement, Low On-resistance
41
CMOS STATIC RAM 16K (2K x 8 BIT)
30
IC ADC 12BIT SAR 20TSSOP
49

Top Sellers