Search
Filters

MLG0603P4N3ST000

Part No : MLG0603P4N3ST000
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 4.3NH 350MA 400 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 600,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 4.3nH
Tolerance ±0.3nH
Current Rating 350mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 5.8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 041688-MLG0603P4N3ST000
The MLG0603P4N3ST000 is a Non-Magnetic Multilayer inductor, produced by TDK Corporation, assembled in the 0201 (0603 Metric) Reel - TR package. At the 500MHz specified test frequency, it supports a maximum DC resistance of 400 mOhm Max. It is ideal for driving 350mA current, with the ideal operating temperature of parts ranges from -55°C to 125°C. 4.3nH inductance and ±0.3nH tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Multilayer
Material - Core Non-Magnetic
Inductance 4.3nH
Tolerance ±0.3nH
Current Rating 350mA
DC Resistance (DCR) 400 mOhm Max
Q @ Freq 14 @ 500MHz
Frequency - Self Resonant 5.8GHz
Temperature Range - Operating -55°C to 125°C
Frequency - Test 500MHz
Mounting SMD (SMT)
Case / Package 0201 (0603 Metric)
Height - Seated (Max) 0.013" (0.33mm)
Win Source Part Number 041688-MLG0603P4N3ST000
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MLG0603P4N3ST000
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
MLG0603P4N3ST000 Price

MLG0603P4N3ST000 Datasheet
MLG0603P4N3ST000 Application

MLG0603P4N3ST000 Replacement
MLG0603P4N3ST000 Pdf

MLG0603P4N3ST000 Pinout
MLG0603P4N3ST000 Image

MLG0603P4N3ST000 Picture
MLG0603P4N3ST000 In Stock

MLG0603P4N3ST000 Distributor
MLG0603P4N3ST000 Fixed Inductors

Image
Mfr.Part No
Description
Stock
16-Bit Voltage Output DAC | IC DAC 16BIT V-OUT 28PLCC
1
TRANS PNP 250V 8A TO220AB
19980
RES ARRAY 8 RES ZERO OHM 2506
1600
High Voltage Silicon Diode
1200
MOSFET N-CH 25V 8SON
96

Top Sellers