Search
Filters

NLFV32T-100K-EF

Part No : NLFV32T-100K-EF
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 10UH 250MA 200 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
1,140+
$0.044
$50.160
2,705+
$0.037
$100.085
4,170+
$0.036
$150.120
5,715+
$0.035
$200.025
7,355+
$0.034
$250.070
9,680+
$0.031
$300.080
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 8,866 pieces can ship immediately
MOQ: 1140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±10%
Current Rating 250mA
DC Resistance (DCR) 240 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1210 (3225 Metric)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 025570-NLFV32T-100K-EF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
Family Name NLFV
Introduction Date July 26, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SMP1210S-102K; LQH32MN100K01L;  SMP1210S-102KLF; 
The NLFV32T-100K-EF is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the 1210 (3225 Metric) Reel - TR package. At the 2.52MHz specified test frequency, it supports a maximum DC resistance of 240 mOhm Max. It is ideal for driving 250mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 10μH inductance and ±10% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±10%
Current Rating 250mA
DC Resistance (DCR) 240 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 2.52MHz
Mounting SMD (SMT)
Case / Package 1210 (3225 Metric)
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 025570-NLFV32T-100K-EF
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Balance
Family Name NLFV
Introduction Date July 26, 2001
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2024
Alternative Parts
(Cross-Reference)
SMP1210S-102K; LQH32MN100K01L;  SMP1210S-102KLF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NLFV32T-100K-EF
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
NLFV32T-100K-EF Price

NLFV32T-100K-EF Datasheet
NLFV32T-100K-EF Application

NLFV32T-100K-EF Replacement
NLFV32T-100K-EF Pdf

NLFV32T-100K-EF Pinout
NLFV32T-100K-EF Image

NLFV32T-100K-EF Picture
NLFV32T-100K-EF In Stock

NLFV32T-100K-EF Distributor
NLFV32T-100K-EF Fixed Inductors

Image
Mfr.Part No
Description
Stock
3-V TO 5.5-V SINGLE-CHANNEL RS-232 LINE DRIVER/RECEIVER WITH ±15-kV ESD PROTECTION | IC DVR/RCVR RS232 ESD SGL 16SSOP
12
3V PH.MODULE 38KHZ S.VIEW
305
MOSFET P-CH 30V 8A 8SOIC
338
DUAL ELECTRONIC VOLUME
153

Top Sellers