Search
Filters

NLV32T-3R9J-PF

Part No :
NLV32T-3R9J-PF
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 3.9UH 250MA 1.3 OHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 4,299 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±5%
Current Rating 250mA
DC Resistance (DCR) 1.3 Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 55MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 025615-NLV32T-3R9J-PF
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
Quantity per package 2k pcs
The NLV32T-3R9J-PF is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the 1210 Reel - TR package. At the 7.96MHz specified test frequency, it supports a maximum DC resistance of 1.3 Ohm Max. It is ideal for driving 250mA current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 3.9μH inductance and ±5% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 3.9μH
Tolerance ±5%
Current Rating 250mA
DC Resistance (DCR) 1.3 Ohm Max
Q @ Freq 30 @ 7.96MHz
Frequency - Self Resonant 55MHz
Temperature Range - Operating -40°C to 105°C
Frequency - Test 7.96MHz
Mounting SMD (SMT)
Case / Package 1210
Height - Seated (Max) 0.094" (2.40mm)
Win Source Part Number 025615-NLV32T-3R9J-PF
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Sufficient
Quantity per package 2k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NLV32T-3R9J-PF
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
NLV32T-3R9J-PF Price

NLV32T-3R9J-PF Datasheet
NLV32T-3R9J-PF Application

NLV32T-3R9J-PF Replacement
NLV32T-3R9J-PF Pdf

NLV32T-3R9J-PF Pinout
NLV32T-3R9J-PF Image

NLV32T-3R9J-PF Picture
NLV32T-3R9J-PF In Stock

NLV32T-3R9J-PF Distributor
NLV32T-3R9J-PF Fixed Inductors

Image
Mfr.Part No
Description
Stock
Rectifier diodes ultrafast, rugged
12769
IC DGTL POT 20K 1024POS 10MSOP
90
14-Bit, 125 MSPS/105 MSPS, 1.8 V Dual Analog-to-Digital Converter | IC ADC 14BIT PIPELINED 64LFCSP
50
DIODE GEN PURP 1KV 1.5A SMA
19969
300mA, Low Power, Low Noise Low Dropout, Linear Regulators
2400
3-pin microprocessor resets
267
MOSFET 2N-CH 20V 5A 8-TSSOP
6317
MONOLITHIC SERIAL INTERFACE COMBINED PCM CODEC AND FILTER | IC COMBO CODEC/FILTER 16-SOIC
1

Top Sellers