Search
Filters

NP04SB470M

Part No :
NP04SB470M
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 47UH 800MA 320 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 62,904 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Material - Core Ferrite
Inductance 47μH
Tolerance ±20%
Current Rating 800mA
Current - Saturation 380mA
DC Resistance (DCR) 320 mOhm Max
Frequency - Self Resonant 8MHz
Temperature Range - Operating -25°C to 105°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 099174-NP04SB470M
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Sufficient
The NP04SB470M is a Ferrite inductor, produced by Taiyo Yuden, assembled in the Reel - TR package. At the 1kHz specified test frequency, it supports a maximum DC resistance of 320 mOhm Max. It is ideal for driving 800mA current, with the ideal operating temperature of parts ranges from -25°C to 105°C. 47μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Obsolete(EOL)
Material - Core Ferrite
Inductance 47μH
Tolerance ±20%
Current Rating 800mA
Current - Saturation 380mA
DC Resistance (DCR) 320 mOhm Max
Frequency - Self Resonant 8MHz
Temperature Range - Operating -25°C to 105°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 099174-NP04SB470M
Popularity Medium
Fake Threat In the Open Market 89 pct.
Supply and Demand Status Sufficient
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NP04SB470M
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
NP04SB470M Price

NP04SB470M Datasheet
NP04SB470M Application

NP04SB470M Replacement
NP04SB470M Pdf

NP04SB470M Pinout
NP04SB470M Image

NP04SB470M Picture
NP04SB470M In Stock

NP04SB470M Distributor
NP04SB470M Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC AUDIO CODEC 32BIT SER 28TSSOP
IC OSC CTC 10MHZ 44-QFP
30
RF Manual 16th edition
1581
IC PWM CTRLR MULTIPHASE 40TQFN
19
Octal D-type transparent latch; 3-state
3341
TVS DIODE 5.5VWM SOT23-6
17199
Audio, Dual-Matched NPN Transistor
5
Schottky Barrier Diodes
1473

Top Sellers