Search
Filters

NR5040T100M

Part No :
NR5040T100M
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 10UH 2.1A 72.8 MOHM
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
295+
$0.1710
$50.445
675+
$0.1490
$100.575
1,035+
$0.1450
$150.075
1,430+
$0.1400
$200.200
1,840+
$0.1360
$250.240
2,440+
$0.1230
$300.120
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 1,500 pieces
MOQ: 295 pcs
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
Quantity per package 1,500
Supply and Demand Status Balance
Fake Threat In the Open Market 93 pct.
Popularity Medium
Win Source Part Number 045340-NR5040T100M
Height - Seated (Max) 0.161" (4.10mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -25°C to 120°C
Frequency - Self Resonant 18MHz
DC Resistance (DCR) 72.8 mOhm Max
Current - Saturation 2.3A
Current Rating 2.1A
Tolerance ±20%
Inductance 10μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
The NR5040T100M is a Ferrite Wirewound inductor, produced by Taiyo Yuden, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 72.8 mOhm Max. It is ideal for driving 2.1A current, with the ideal operating temperature of parts ranges from -25°C to 120°C. 10μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Quantity per package 1,500
Supply and Demand Status Balance
Fake Threat In the Open Market 93 pct.
Popularity Medium
Win Source Part Number 045340-NR5040T100M
Height - Seated (Max) 0.161" (4.10mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -25°C to 120°C
Frequency - Self Resonant 18MHz
DC Resistance (DCR) 72.8 mOhm Max
Current - Saturation 2.3A
Current Rating 2.1A
Tolerance ±20%
Inductance 10μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Taiyo Yuden
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NR5040T100M
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
NR5040T100M Price

NR5040T100M Datasheet
NR5040T100M Application

NR5040T100M Replacement
NR5040T100M Pdf

NR5040T100M Pinout
NR5040T100M Image

NR5040T100M Picture
NR5040T100M In Stock

NR5040T100M Distributor
NR5040T100M Fixed Inductors

Image
Mfr.Part No
Description
Stock
OPTOISO 5.3KV TRANS W/BASE 8SMD
303
HALF PITCH MINI-FLAT PACKAGE 4-PIN OPTOCOUPLERS | OPTOISO 3.75KV TRANSISTOR 4SMD
462
IC MUX/DEMUX DUAL 4X1 16DIP
197
64 Megabit (8M x 8-bit / 4M x 16-bit) Flash Memory Boot Sector Flash Memory, CMOS 3.0 Volt-only
278
Filters for Communication Equipment
1850
±2.5 V / 5 V, 100 kSps, 16-bit, High-throughput ΔΣ ADC

Top Sellers