Search
Filters

NR6020T100M

Part No :
NR6020T100M
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 10UH 1.4A 150 MOHM SMD
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
420+
$0.1200
$50.400
965+
$0.1040
$100.360
1,490+
$0.1010
$150.490
2,045+
$0.0980
$200.410
2,635+
$0.0950
$250.325
3,490+
$0.0860
$300.140
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 11,800 pieces
MOQ: 420 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 1.4A
Current - Saturation 1.7A
DC Resistance (DCR) 150 mOhm Max
Frequency - Self Resonant 18MHz
Temperature Range - Operating -25°C to 120°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 004086-NR6020T100M
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The NR6020T100M is a Ferrite Wirewound inductor, produced by Taiyo Yuden, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 150 mOhm Max. It is ideal for driving 1.4A current, with the ideal operating temperature of parts ranges from -25°C to 120°C. 10μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Taiyo Yuden
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 1.4A
Current - Saturation 1.7A
DC Resistance (DCR) 150 mOhm Max
Frequency - Self Resonant 18MHz
Temperature Range - Operating -25°C to 120°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Win Source Part Number 004086-NR6020T100M
Popularity Medium
Fake Threat In the Open Market 90 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for NR6020T100M
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
NR6020T100M Price

NR6020T100M Datasheet
NR6020T100M Application

NR6020T100M Replacement
NR6020T100M Pdf

NR6020T100M Pinout
NR6020T100M Image

NR6020T100M Picture
NR6020T100M In Stock

NR6020T100M Distributor
NR6020T100M Fixed Inductors

Image
Mfr.Part No
Description
Stock
IR Receiver Module
41
+3.0V/+3.3V Low Power Microprocessor Supervisory Circuits
176
300 mW Dual Surface Mount Zener Diodes
5298
8-Channel CMOS Logic to High Voltage Level Translator | IC TRNSLTR UNIDIR 20TSSOP
100
IC REG LDO 2.8V/2.6V 10MLF
469
30 MHz to 6 GHz RF/IF Gain Block | IC RF AMP GP 30MHZ-6GHZ SOT89-3
194
Full-Swing Input and Output type Dual Operational Amplifier
3174

Top Sellers