Search
Filters

PM54-100M-RC

FIXED IND 10UH 1.45A 100 MOHM
Manufacturer: Bourns Inc.
rohs
Availability: 3,161 In Stock
The PM54-100M-RC is a Ferrite Wirewound inductor, produced by Bourns Inc., assembled in the Reel - TR package. At the 1kHz specified test frequency, it supports a maximum DC resistance of 100 mOhm. It is ideal for driving 1.45A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 10μH inductance and ±20% tolerance.
Products specifications
Storage Condition Dry storage cabinet & Humidity protection package
Height - Seated (Max) 0.189" (4.80mm)
Mounting SMD (SMT)
Frequency - Test 1kHz
Temperature Range - Operating -40°C to 125°C
Frequency - Self Resonant 23MHz
Current - Saturation 2A
Current Rating 1.45A
Tolerance ±20%
Inductance 10μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Inductors, Coils, Chokes
DC Resistance (DCR) 100 mOhm
Q @ Freq 30 @ 2.52MHz
Win Source Part Number 114094-PM54-100M-RC
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
Height - Seated (Max) 0.189" (4.80mm)
Mounting SMD (SMT)
Frequency - Test 1kHz
Temperature Range - Operating -40°C to 125°C
Frequency - Self Resonant 23MHz
Current - Saturation 2A
Current Rating 1.45A
Tolerance ±20%
Inductance 10μH
Material - Core Ferrite
Type Wirewound
Status Active
Packaging Reel - TR
Manufacturer Bourns Inc.
Categories Inductors, Coils, Chokes
DC Resistance (DCR) 100 mOhm
Q @ Freq 30 @ 2.52MHz
Win Source Part Number 114094-PM54-100M-RC
PM54-100M-RC Price

PM54-100M-RC Datasheet
PM54-100M-RC Application

PM54-100M-RC Replacement
PM54-100M-RC Pdf

PM54-100M-RC Pinout
PM54-100M-RC Image

PM54-100M-RC Picture
PM54-100M-RC In Stock

PM54-100M-RC Distributor
PM54-100M-RC Fixed Inductors

Image
Mfr.Part No
Description
Stock
Digital Camera Processor
1682
IC REG LDO 3V/1.8V 0.15A 8MLF
2500
RELAY GENERAL PURPOSE DPDT 1A 5V
1
IC CONTROLLER ETHERNET 48SSOP
24000
IC DAC 16BIT V-OUT LOW-PWR 8SOIC
4274