Search
Filters

RLF7030T-1R0N6R4

Part No :
RLF7030T-1R0N6R4
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 1UH 6.4A 7.3 MOHM SMD
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
30+
$1.7930
$53.790
70+
$1.5070
$105.490
105+
$1.4620
$153.510
145+
$1.4170
$205.465
185+
$1.3720
$253.820
245+
$1.2380
$303.310
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (Stock & Lead time): 1,000 pieces
MOQ: 30 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±30%
Current Rating 6.4A
Current - Saturation 7.9A
DC Resistance (DCR) 8.76 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.126" (3.20mm)
Win Source Part Number 027437-RLF7030T-1R0N6R4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
The RLF7030T-1R0N6R4 is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 8.76 mOhm Max. It is ideal for driving 6.4A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 1μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±30%
Current Rating 6.4A
Current - Saturation 7.9A
DC Resistance (DCR) 8.76 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.126" (3.20mm)
Win Source Part Number 027437-RLF7030T-1R0N6R4
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 75 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for RLF7030T-1R0N6R4
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
RLF7030T-1R0N6R4 Price

RLF7030T-1R0N6R4 Datasheet
RLF7030T-1R0N6R4 Application

RLF7030T-1R0N6R4 Replacement
RLF7030T-1R0N6R4 Pdf

RLF7030T-1R0N6R4 Pinout
RLF7030T-1R0N6R4 Image

RLF7030T-1R0N6R4 Picture
RLF7030T-1R0N6R4 In Stock

RLF7030T-1R0N6R4 Distributor
RLF7030T-1R0N6R4 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC MCU 16BIT 256KB MROM 100QFP
68
80960HA/HD/HT 32-Bit High-Performance Superscalar Processor
1
SILICON EPITAXIAL TYPE DIODE (VHF TUNER BAND SWITCH APPLICATIONS)
216
0805 SMD WIREWOUND RF CHIP INDUCTOR
200
IC REG LDO ADJ 3A / 3A Dual Supply Very Low Dropout Linear Regulator
14
SILICON ZENER DIODES
2
IC VOLT DETECTOR 2.8V SNT-4A
290

Top Sellers