Search
Filters

SCRH5D28-150

Part No : SCRH5D28-150
Manufacturer : Signal Transformer
Catalog : Fixed Inductors
Description : FIXED IND 15UH 2.11A 103 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,600 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Signal Transformer
Packaging Reel - TR
Status Active
Inductance 15μH
Tolerance ±30%
Current Rating 2.11A
Current - Saturation 1A
DC Resistance (DCR) 103 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 10kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 122367-SCRH5D28-150
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
The SCRH5D28-150 is a inductor, produced by Signal Transformer, assembled in the Reel - TR package. At the 10kHz specified test frequency, it supports a maximum DC resistance of 103 mOhm Max. It is ideal for driving 2.11A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 15μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Signal Transformer
Packaging Reel - TR
Status Active
Inductance 15μH
Tolerance ±30%
Current Rating 2.11A
Current - Saturation 1A
DC Resistance (DCR) 103 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 10kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.118" (3.00mm)
Win Source Part Number 122367-SCRH5D28-150
Popularity Medium
Fake Threat In the Open Market 80 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SCRH5D28-150
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
SCRH5D28-150 Price

SCRH5D28-150 Datasheet
SCRH5D28-150 Application

SCRH5D28-150 Replacement
SCRH5D28-150 Pdf

SCRH5D28-150 Pinout
SCRH5D28-150 Image

SCRH5D28-150 Picture
SCRH5D28-150 In Stock

SCRH5D28-150 Distributor
SCRH5D28-150 Fixed Inductors

Image
Mfr.Part No
Description
Stock
1.0AMP.SURFACE MOUNT SCHOTTKY BARRIER RECTIFIERS
3000
IC ANALOG SWITCH CMOS 8SOIC
5221
IC OPAMP GP 5.5MHZ RRO 14SOIC
15
P-Channel Enhancement Mode Field Effect Transistor
2429
IC REG CTRLR BST FLYBK ISO 8SOIC
350
IC REG LDO 3V 0.3A SOT23L-6
306

Top Sellers