Search
Filters

SCTH2010-R56

Part No : SCTH2010-R56
Manufacturer : Signal Transformer
Catalog : Fixed Inductors
Description : FIXED IND 560NH 1.52A 70 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,413 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Win Source Part Number 109841-SCTH2010-R56
Height - Seated (Max) 0.039" (1.00mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 125°C
DC Resistance (DCR) 70 mOhm Max
Current - Saturation 1.52A
Current Rating 1.52A
Tolerance ±30%
Inductance 560nH
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Signal Transformer
Categories Inductors, Coils, Chokes
The SCTH2010-R56 is a inductor, produced by Signal Transformer, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 70 mOhm Max. It is ideal for driving 1.52A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 560nH inductance and ±30% tolerance.
Products specifications
ECAD Module
Supply and Demand Status Balance
Fake Threat In the Open Market 87 pct.
Popularity Medium
Win Source Part Number 109841-SCTH2010-R56
Height - Seated (Max) 0.039" (1.00mm)
Mounting SMD (SMT)
Frequency - Test 100kHz
Temperature Range - Operating -40°C to 125°C
DC Resistance (DCR) 70 mOhm Max
Current - Saturation 1.52A
Current Rating 1.52A
Tolerance ±30%
Inductance 560nH
Status Obsolete(EOL)
Packaging Reel - TR
Manufacturer Signal Transformer
Categories Inductors, Coils, Chokes
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SCTH2010-R56
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
SCTH2010-R56 Price

SCTH2010-R56 Datasheet
SCTH2010-R56 Application

SCTH2010-R56 Replacement
SCTH2010-R56 Pdf

SCTH2010-R56 Pinout
SCTH2010-R56 Image

SCTH2010-R56 Picture
SCTH2010-R56 In Stock

SCTH2010-R56 Distributor
SCTH2010-R56 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK/BST/FLYBK 16SO
53
65,536 bit static random access memory organized as 8,192 words by 8 bits using CMOS technology
20
IC OR CTRLR SRC SELECT 8TSSOP
7
IC REG LDO ADJ 0.5A 8HSON
600
IC REG BUCK ADJ 3A SYNC 14HTSSOP
165
IC READER 13.56MHZ 32SO
23
IC SDRAM 64MBIT 143MHZ 54TSOP
587
RoHS peak reflow temperature rating 245 C | MODULE DL GIGABIT ETHER LAN 48P
10
IC CODEC AC 97 W/SRC 48-LQFP
285

Top Sellers