Search
Filters

SLF12575T-330M3R2-H

Part No : SLF12575T-330M3R2-H
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 33UH 3.2A 39.5 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,079 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 33μH
Tolerance ±20%
Current Rating 3.2A
Current - Saturation 3.2A
DC Resistance (DCR) 47.4 mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.309" (7.85mm)
Win Source Part Number 028862-SLF12575T-330M3R2-H
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
The SLF12575T-330M3R2-H is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 1kHz specified test frequency, it supports a maximum DC resistance of 47.4 mOhm Max. It is ideal for driving 3.2A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 33μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 33μH
Tolerance ±20%
Current Rating 3.2A
Current - Saturation 3.2A
DC Resistance (DCR) 47.4 mOhm Max
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 1kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.309" (7.85mm)
Win Source Part Number 028862-SLF12575T-330M3R2-H
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SLF12575T-330M3R2-H
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
SLF12575T-330M3R2-H Price

SLF12575T-330M3R2-H Datasheet
SLF12575T-330M3R2-H Application

SLF12575T-330M3R2-H Replacement
SLF12575T-330M3R2-H Pdf

SLF12575T-330M3R2-H Pinout
SLF12575T-330M3R2-H Image

SLF12575T-330M3R2-H Picture
SLF12575T-330M3R2-H In Stock

SLF12575T-330M3R2-H Distributor
SLF12575T-330M3R2-H Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC TXRX HALF DUP RS485/422 8SOIC
292
DIODE ZENER 16V 500MW SOD80C
7478
NECs 4-PIN ULTRA SMALL FLAT-LEAD SUPER LOW OUTPUT CAPACITANCE 1-ch OPTICAL COUPLED MOS FET
211
Triple 80 MHz Video Amplifier w/Disable
41
Micropower, 200 mA Ultra Low-Dropout Fixed or Adjustable Voltage Regulator | IC REG LINEAR 5V 200MA 8SOIC
10

Top Sellers