Search
Filters

SLF6045T-100M1R6-3PF

Part No : SLF6045T-100M1R6-3PF
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 10UH 1.6A 39 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,000 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 2.7A
Current - Saturation 1.6A
DC Resistance (DCR) 46.8 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 028878-SLF6045T-100M1R6-3PF
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
The SLF6045T-100M1R6-3PF is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 46.8 mOhm Max. It is ideal for driving 2.7A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 10μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 2.7A
Current - Saturation 1.6A
DC Resistance (DCR) 46.8 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 028878-SLF6045T-100M1R6-3PF
Popularity Medium
Fake Threat In the Open Market 84 pct.
Supply and Demand Status Balance
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SLF6045T-100M1R6-3PF
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
SLF6045T-100M1R6-3PF Price

SLF6045T-100M1R6-3PF Datasheet
SLF6045T-100M1R6-3PF Application

SLF6045T-100M1R6-3PF Replacement
SLF6045T-100M1R6-3PF Pdf

SLF6045T-100M1R6-3PF Pinout
SLF6045T-100M1R6-3PF Image

SLF6045T-100M1R6-3PF Picture
SLF6045T-100M1R6-3PF In Stock

SLF6045T-100M1R6-3PF Distributor
SLF6045T-100M1R6-3PF Fixed Inductors

Image
Mfr.Part No
Description
Stock
CAP CER 0.1UF 25V X7R 0805
768
IC LED DRIVER OFFLINE 275MA 8DIP
5
DGTL ISO 2.5KV GEN PURP 16SOIC
3
VOLTAGE REGULATOR
110
CAP CER 4.7UF 16V X5R 0603
2800
EVAL MODULE FOR RT8555WSC
1
4 Megabit 5-volt Flash with 256K E2PROM Memory
4

Top Sellers