Search
Filters

SLF7045T-220MR90-PF

Part No :
SLF7045T-220MR90-PF
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 22UH 900MA 73.2 MOHM
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 5,588 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 1.34A
Current - Saturation 900mA
DC Resistance (DCR) 73.2 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 028910-SLF7045T-220MR90-PF
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
The SLF7045T-220MR90-PF is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 73.2 mOhm Max. It is ideal for driving 1.34A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 22μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 22μH
Tolerance ±20%
Current Rating 1.34A
Current - Saturation 900mA
DC Resistance (DCR) 73.2 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.189" (4.80mm)
Win Source Part Number 028910-SLF7045T-220MR90-PF
Popularity Medium
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
Quantity per package 1k pcs
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SLF7045T-220MR90-PF
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
SLF7045T-220MR90-PF Price

SLF7045T-220MR90-PF Datasheet
SLF7045T-220MR90-PF Application

SLF7045T-220MR90-PF Replacement
SLF7045T-220MR90-PF Pdf

SLF7045T-220MR90-PF Pinout
SLF7045T-220MR90-PF Image

SLF7045T-220MR90-PF Picture
SLF7045T-220MR90-PF In Stock

SLF7045T-220MR90-PF Distributor
SLF7045T-220MR90-PF Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC REG CTRLR BUCK 20SOIC
501
N-Channel Logic Level PowerTrench MOSFET
794
IC ADC 24BIT 216KHZ 4CH 64-HTQFP
400
Precision Single and Dual Low Noise Operational Amplifiers | IC OPAMP GP 1 CIRCUIT 8SOIC
9
FIXED IND 120NH 31A 0.39 MOHM
1464
2-Mb (64K x 32) Pipelined Sync SRAM
21
TRANS 2PNP PREBIAS 0.2W US6
600
N-Channel Enhancement Mode MOSFET
195
Programmable Media Processor
1

Top Sellers