Search
Filters

SRP7030-R82M

Part No :
SRP7030-R82M
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 820NH 13A 8 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 150 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Iron
Inductance 820nH
Tolerance ±20%
Current Rating 13A
Current - Saturation 20A
DC Resistance (DCR) 8 mOhm Max
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.126" (3.20mm)
Win Source Part Number 136398-SRP7030-R82M
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
The SRP7030-R82M is a Iron Wirewound inductor, produced by Bourns Inc., assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 8 mOhm Max. It is ideal for driving 13A current, with the ideal operating temperature of parts ranges from -55°C to 150°C. 820nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer Bourns Inc.
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Iron
Inductance 820nH
Tolerance ±20%
Current Rating 13A
Current - Saturation 20A
DC Resistance (DCR) 8 mOhm Max
Temperature Range - Operating -55°C to 150°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.126" (3.20mm)
Win Source Part Number 136398-SRP7030-R82M
Popularity Medium
Fake Threat In the Open Market 78 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for SRP7030-R82M
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
SRP7030-R82M Price

SRP7030-R82M Datasheet
SRP7030-R82M Application

SRP7030-R82M Replacement
SRP7030-R82M Pdf

SRP7030-R82M Pinout
SRP7030-R82M Image

SRP7030-R82M Picture
SRP7030-R82M In Stock

SRP7030-R82M Distributor
SRP7030-R82M Fixed Inductors

Image
Mfr.Part No
Description
Stock
MOSFET N/P-CH 30V 4A 1206-8
900
IC REG LDO ADJ 1A
211
OPTOISO 3.75KV 2CH DARLNG 8-SO / Low Input Current, High Gain, LVTTL/LVCMOS Compatbie Optocouplers
87
AC-INPUT OPTOCOUPLERS
425
Micropower 1.2V/150mA CMOS LDO Regulator with Power Good
3363

Top Sellers