Search
Filters

TPL1183525-242Y-236N

Part No : TPL1183525-242Y-236N
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 2.36MH 24 OHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1,580 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Inductance 2.36mH
Tolerance ±3%
DC Resistance (DCR) 24 Ohm
Q @ Freq 53 @ 125kHz
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 125kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.106" (2.70mm)
Win Source Part Number 121036-TPL1183525-242Y-236N
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
Quantity per package 2,500
The TPL1183525-242Y-236N is a inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 125kHz specified test frequency, it supports a maximum DC resistance of 24 Ohm. With the ideal operating temperature of parts ranges from -40°C to 125°C. 2.36mH inductance and ±3% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Inductance 2.36mH
Tolerance ±3%
DC Resistance (DCR) 24 Ohm
Q @ Freq 53 @ 125kHz
Ratings AEC-Q200
Temperature Range - Operating -40°C to 125°C
Frequency - Test 125kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.106" (2.70mm)
Win Source Part Number 121036-TPL1183525-242Y-236N
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
Quantity per package 2,500
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TPL1183525-242Y-236N
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
TPL1183525-242Y-236N Price

TPL1183525-242Y-236N Datasheet
TPL1183525-242Y-236N Application

TPL1183525-242Y-236N Replacement
TPL1183525-242Y-236N Pdf

TPL1183525-242Y-236N Pinout
TPL1183525-242Y-236N Image

TPL1183525-242Y-236N Picture
TPL1183525-242Y-236N In Stock

TPL1183525-242Y-236N Distributor
TPL1183525-242Y-236N Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC ADC 8BIT LP 16-QSOP
80
16M-BIT [2Mx8/1Mx16] CMOS SINGLE VOLTAGE 3V ONLY FLASH MEMORY
210
IC AMP AM FM 148KHZ-30MHZ 24TQFN

Top Sellers