Search
Filters

TSL1315RA-103JR24-PF

Part No : TSL1315RA-103JR24-PF
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 10MH 240MA 10 OHM TH
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 1 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Inductance 10mH
Tolerance ±5%
Current Rating 240mA
Current - Saturation 400mA
DC Resistance (DCR) 10 Ohm Max
Q @ Freq 70 @ 79.6kHz
Frequency - Self Resonant 300kHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 1kHz
Mounting Through Hole
Height - Seated (Max) 0.669" (17.00mm)
Win Source Part Number 122967-TSL1315RA-103JR24-PF
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Limited
The TSL1315RA-103JR24-PF is a inductor, produced by TDK Corporation, assembled in the AMMO PACKAGE package. At the 1kHz specified test frequency, it supports a maximum DC resistance of 10 Ohm Max. It is ideal for driving 240mA current, with the ideal operating temperature of parts ranges from -20°C to 85°C. 10mH inductance and ±5% tolerance.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging AMMO PACKAGE
Status Obsolete(EOL)
Inductance 10mH
Tolerance ±5%
Current Rating 240mA
Current - Saturation 400mA
DC Resistance (DCR) 10 Ohm Max
Q @ Freq 70 @ 79.6kHz
Frequency - Self Resonant 300kHz
Temperature Range - Operating -20°C to 85°C
Frequency - Test 1kHz
Mounting Through Hole
Height - Seated (Max) 0.669" (17.00mm)
Win Source Part Number 122967-TSL1315RA-103JR24-PF
Popularity Medium
Fake Threat In the Open Market 87 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for TSL1315RA-103JR24-PF
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
TSL1315RA-103JR24-PF Price

TSL1315RA-103JR24-PF Datasheet
TSL1315RA-103JR24-PF Application

TSL1315RA-103JR24-PF Replacement
TSL1315RA-103JR24-PF Pdf

TSL1315RA-103JR24-PF Pinout
TSL1315RA-103JR24-PF Image

TSL1315RA-103JR24-PF Picture
TSL1315RA-103JR24-PF In Stock

TSL1315RA-103JR24-PF Distributor
TSL1315RA-103JR24-PF Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC ADC 12BIT SPI/SRL 1M 20LFCSP
86
IC 22-BIT DELTA-SIGMA A/D 28SSOP
186
GDT 470V 20KA SURFACE MOUNT
400
10-Bit Digital Temperature Sensor (AD7416) and Single/Four-Channel ADC (AD7417/AD7418)
60
TRANS PNP 80V 1.5A SOT-223
16262