Search
Filters

VLCF5020T-100M1R1-1

FIXED IND 10UH 1.13A 237 MOHM
Manufacturer: TDK Corporation
rohs
Quantity
Price
Ext. Price
225+
€0.202
€45.360
600+
€0.151
€90.720
1,975+
€0.137
€270.180
Availability: 1,328 In Stock
This product has a minimum quantity of 225

The VLCF5020T-100M1R1-1 is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 237 mOhm Max. It is ideal for driving 1.13A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 10μH inductance and ±20% tolerance.

Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 1.13A
Current - Saturation 1.13A
DC Resistance (DCR) 237 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054489-VLCF5020T-100M1R1-1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 10μH
Tolerance ±20%
Current Rating 1.13A
Current - Saturation 1.13A
DC Resistance (DCR) 237 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.079" (2.00mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 054489-VLCF5020T-100M1R1-1
VLCF5020T-100M1R1-1 Price

VLCF5020T-100M1R1-1 Datasheet
VLCF5020T-100M1R1-1 Application

VLCF5020T-100M1R1-1 Replacement
VLCF5020T-100M1R1-1 Pdf

VLCF5020T-100M1R1-1 Pinout
VLCF5020T-100M1R1-1 Image

VLCF5020T-100M1R1-1 Picture
VLCF5020T-100M1R1-1 In Stock

VLCF5020T-100M1R1-1 Distributor
VLCF5020T-100M1R1-1 Fixed Inductors

Image
Mfr.Part No
Description
Stock
IC CTLR 8PH VR11.1 PMBUS 48-QFN
634
IC REG CTRLR MULT TOPOLOGY 8SOIC
868
IC VOLTAGE DETECTOR OVP 6DFN
6000
Uninterruptible Power Supply
967
This MCU consumes low power, and supports operating modes
56
INDUCT ARRAY 2 COIL 50.52UH SMD
2066
128K X 8 LOW POWER CMOS STATIC RAM
508