VLF4012AT-3R3M1R3

Part No :
VLF4012AT-3R3M1R3
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 3.3UH 1.3A 120 MOHM
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
210+
$0.2430
$51.030
475+
$0.2110
$100.225
735+
$0.2050
$150.675
1,010+
$0.1990
$200.990
1,300+
$0.1930
$250.900
1,715+
$0.1750
$300.125
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 28,900 pieces
MOQ: 210 pcs
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
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±20%
Current Rating 1.3A
Current - Saturation 1.3A
DC Resistance (DCR) 120 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 054500-VLF4012AT-3R3M1R3
Family Name VLF
Introduction Date May 20, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PCD0302MT3R3; CD30D22HF-3R3MC;  SCD0302T-3R3M-HF; 

The VLF4012AT-3R3M1R3 is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 120 mOhm Max. It is ideal for driving 1.3A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 3.3μH inductance and ±20% tolerance.

Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 3.3μH
Tolerance ±20%
Current Rating 1.3A
Current - Saturation 1.3A
DC Resistance (DCR) 120 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 054500-VLF4012AT-3R3M1R3
Family Name VLF
Introduction Date May 20, 2002
ECCN EAR99
Halogen Free Not Compliant
Estimated EOL Date Obsolete
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 86 pct.
Supply and Demand Status Sufficient
Alternative Parts
(Cross-Reference)
PCD0302MT3R3; CD30D22HF-3R3MC;  SCD0302T-3R3M-HF; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VLF4012AT-3R3M1R3
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
VLF4012AT-3R3M1R3 Price

VLF4012AT-3R3M1R3 Datasheet
VLF4012AT-3R3M1R3 Application

VLF4012AT-3R3M1R3 Replacement
VLF4012AT-3R3M1R3 Pdf

VLF4012AT-3R3M1R3 Pinout
VLF4012AT-3R3M1R3 Image

VLF4012AT-3R3M1R3 Picture
VLF4012AT-3R3M1R3 In Stock

VLF4012AT-3R3M1R3 Distributor
VLF4012AT-3R3M1R3 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Inductor RF Chip Unshielded Wirewound 15uH 10% 2.5MHz 34Q-Factor Ceramic 0.17A 9.6Ohm DCR 1812 Automotive T/R
55
IC FPGA 364 I/O 780FBGA
20
IC LED DRIVER RGLTR DIM 24TSSOP
28
OPTOISO 1.5KV DARLINGTON 8-DIP
3
TVS DIODE 43VWM 69.4VC SOD123F
191930
Precision Reference
169

Top Sellers