Search
Filters

VLF4012ST-1R0N1R9

Part No :
VLF4012ST-1R0N1R9
Manufacturer :
Catalog :
Fixed Inductors
Description :
FIXED IND 1UH 1.9A 54 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (Stock & Lead time): 1,840 pieces
Shipped from :
HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±30%
Current Rating 1.9A
Current - Saturation 2.7A
DC Resistance (DCR) 54 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 120031-VLF4012ST-1R0N1R9
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
The VLF4012ST-1R0N1R9 is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 54 mOhm Max. It is ideal for driving 1.9A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 1μH inductance and ±30% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 1μH
Tolerance ±30%
Current Rating 1.9A
Current - Saturation 2.7A
DC Resistance (DCR) 54 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.047" (1.20mm)
Win Source Part Number 120031-VLF4012ST-1R0N1R9
Popularity Medium
Fake Threat In the Open Market 95 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VLF4012ST-1R0N1R9
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
VLF4012ST-1R0N1R9 Price

VLF4012ST-1R0N1R9 Datasheet
VLF4012ST-1R0N1R9 Application

VLF4012ST-1R0N1R9 Replacement
VLF4012ST-1R0N1R9 Pdf

VLF4012ST-1R0N1R9 Pinout
VLF4012ST-1R0N1R9 Image

VLF4012ST-1R0N1R9 Picture
VLF4012ST-1R0N1R9 In Stock

VLF4012ST-1R0N1R9 Distributor
VLF4012ST-1R0N1R9 Fixed Inductors

Image
Mfr.Part No
Description
Stock
8-bit ultralow power MCU, up to 32 KB Flash, 1 KB Data EEPROM RTC, LCD, timers, USART, I2C, SPI, ADC, DAC, comparators
2
MOSFET N-CH 30V POWER56
5251
IC LATCH OCTAL D 3STATE 20-TSSOP
258
RES ARRAY 7 RES 22 OHM 14SOIC
800
DIODE SCHOTTKY 40V 8A DO214AB
170
Quad Bi-Directional Transceiver with Equalization and De-Emphasis
72

Top Sellers