Search
Filters

VLF4014ST-2R2M1R9

Part No : VLF4014ST-2R2M1R9
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 2.2UH 1.9A 72 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 2,202 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±20%
Current Rating 1.9A
Current - Saturation 2A
DC Resistance (DCR) 72 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.055" (1.40mm)
Win Source Part Number 118126-VLF4014ST-2R2M1R9
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
The VLF4014ST-2R2M1R9 is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 72 mOhm Max. It is ideal for driving 1.9A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 2.2μH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Not For New Designs
Type Wirewound
Material - Core Ferrite
Inductance 2.2μH
Tolerance ±20%
Current Rating 1.9A
Current - Saturation 2A
DC Resistance (DCR) 72 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Height - Seated (Max) 0.055" (1.40mm)
Win Source Part Number 118126-VLF4014ST-2R2M1R9
Popularity Medium
Fake Threat In the Open Market 94 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VLF4014ST-2R2M1R9
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
VLF4014ST-2R2M1R9 Price

VLF4014ST-2R2M1R9 Datasheet
VLF4014ST-2R2M1R9 Application

VLF4014ST-2R2M1R9 Replacement
VLF4014ST-2R2M1R9 Pdf

VLF4014ST-2R2M1R9 Pinout
VLF4014ST-2R2M1R9 Image

VLF4014ST-2R2M1R9 Picture
VLF4014ST-2R2M1R9 In Stock

VLF4014ST-2R2M1R9 Distributor
VLF4014ST-2R2M1R9 Fixed Inductors

Image
Mfr.Part No
Description
Stock
250ksps, +3V, 8-/4-Channel, 10-Bit ADCs with +2.5V Reference and Parallel Interface
2
CAP ALUM POLY 68UF 20% 6.3V SMD
747
Optocoupler, Phototransistor Output, with Base Connection | OPTOISO 5KV TRANS W/BASE 6DIP
120
DIODE GEN PURP 600V 8A TO220AC
87
LED XLAMP COOL WHITE 6200K 2SMD
45450
MOSFET P-CH 100V 12A D2PAK
10646

Top Sellers