Search
Filters

VLM10555T-R33M180-3

Part No : VLM10555T-R33M180-3
Manufacturer : TDK Corporation
Catalog : Fixed Inductors
Description : FIXED IND 330NH 18A 1.2 MOHM SMD
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 982 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 330nH
Tolerance ±20%
Current Rating 18A
Current - Saturation 34A
DC Resistance (DCR) 1.2 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.220" (5.60mm)
Win Source Part Number 129446-VLM10555T-R33M180-3
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Limited
The VLM10555T-R33M180-3 is a Ferrite Wirewound inductor, produced by TDK Corporation, assembled in the Reel - TR package. At the 100kHz specified test frequency, it supports a maximum DC resistance of 1.2 mOhm Max. It is ideal for driving 18A current, with the ideal operating temperature of parts ranges from -40°C to 125°C. 330nH inductance and ±20% tolerance.
Products specifications
ECAD Module
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Ferrite
Inductance 330nH
Tolerance ±20%
Current Rating 18A
Current - Saturation 34A
DC Resistance (DCR) 1.2 mOhm Max
Temperature Range - Operating -40°C to 125°C
Frequency - Test 100kHz
Mounting SMD (SMT)
Height - Seated (Max) 0.220" (5.60mm)
Win Source Part Number 129446-VLM10555T-R33M180-3
Popularity Medium
Fake Threat In the Open Market 91 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for VLM10555T-R33M180-3
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
VLM10555T-R33M180-3 Price

VLM10555T-R33M180-3 Datasheet
VLM10555T-R33M180-3 Application

VLM10555T-R33M180-3 Replacement
VLM10555T-R33M180-3 Pdf

VLM10555T-R33M180-3 Pinout
VLM10555T-R33M180-3 Image

VLM10555T-R33M180-3 Picture
VLM10555T-R33M180-3 In Stock

VLM10555T-R33M180-3 Distributor
VLM10555T-R33M180-3 Fixed Inductors

Image
Mfr.Part No
Description
Stock
FIXED IND 2.2UH 2.3A 102 MOHM
1000
Audio Power Amplifier Applications
142
IC INVERTER 5TSSOP
100422
IC ADC 16BIT SAR 20LFCSP-WQ / 16-Bit, 4-Channel/8-Channel, 250 kSPS PulSAR ADC
277
Power LDMOS transistor
2
MEMS AUD MIC SENSOR OMNI 4HCLGA
943
IC LI-ION CHARGE/PWR MGMT 20-QFN
2
16-Megabit 2.7-volt Only Serial DataFlash
258

Top Sellers