Search
Filters

VLS201610HBX-R24M-1

FIXED IND 240NH 3.7A 30 MOHM SMD
Manufacturer: TDK Corporation
rohs
Availability: 16,000 In Stock
The VLS201610HBX-R24M-1 is a Metal Wirewound inductor, produced by TDK Corporation, assembled in the 0806 (2016 Metric) Reel - TR package. At the 1MHz specified test frequency, it supports a maximum DC resistance of 30 mOhm Max. It is ideal for driving 3.7A current, with the ideal operating temperature of parts ranges from -40°C to 105°C. 240nH inductance and ±20% tolerance.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 240nH
Tolerance ±20%
Current Rating 3.7A
Current - Saturation 4.82A
DC Resistance (DCR) 30 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103272-VLS201610HBX-R24M-1
  • The Cut-Off time of Same Day Shipment is 5PM (GMT+8), Monday to Friday;
  • The Pre-Shipment Inspection (PSI) will be applied;
  • Taxes & VAT will not be included;
  • For more details, please kindly review our FAQ page.
Products specifications
Categories Inductors, Coils, Chokes
Manufacturer TDK Corporation
Packaging Reel - TR
Status Active
Type Wirewound
Material - Core Metal
Inductance 240nH
Tolerance ±20%
Current Rating 3.7A
Current - Saturation 4.82A
DC Resistance (DCR) 30 mOhm Max
Temperature Range - Operating -40°C to 105°C
Frequency - Test 1MHz
Mounting SMD (SMT)
Case / Package 0806 (2016 Metric)
Height - Seated (Max) 0.039" (1.00mm)
Storage Condition Dry storage cabinet & Humidity protection package
Win Source Part Number 103272-VLS201610HBX-R24M-1
VLS201610HBX-R24M-1 Price

VLS201610HBX-R24M-1 Datasheet
VLS201610HBX-R24M-1 Application

VLS201610HBX-R24M-1 Replacement
VLS201610HBX-R24M-1 Pdf

VLS201610HBX-R24M-1 Pinout
VLS201610HBX-R24M-1 Image

VLS201610HBX-R24M-1 Picture
VLS201610HBX-R24M-1 In Stock

VLS201610HBX-R24M-1 Distributor
VLS201610HBX-R24M-1 Fixed Inductors

Image
Mfr.Part No
Description
Stock
Low Noise Enhancement Mode Pseudomorphic HEMT in a Surface Mount Plastic Package
10
CAP TANT 4.7UF 50V 10% 2917
383
IC SERIAL-OUT SHIFT-REG 16-DIP
462
S-GOLD3 - Turbo Enginefor
4490
Precision Multi-Phase Buck PWM Controller for Intel, Mobile Voltage Positioning IMVP-IV and IMVP-IV+
549