The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

MC908QY2ACPE

Part No MC908QY2ACPE
Manufacturer NXP
Catalog Newest Parts
Description Microcontrollers | IC MCU 8BIT 1.5KB FLASH 16DIP
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
Pricing & Ordering $1.776 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
17+
$2.9560
$50.252
42+
$2.4260
$101.892
64+
$2.3500
$150.400
88+
$2.2740
$200.112
114+
$2.1980
$250.572
153+
$1.9710
$301.563
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 26,000 pieces
MOQ: 17 pcs
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
Manufacturer NXP
Packaging Tube
Status Obsolete
Core Processor HC08
Data Bus Width 8-Bit
Speed 8MHz
Peripherals LVD, POR, PWM
The number of I/O 13
Program Memory Size 1.5KB (1.5K x 8)
Program Memory Type FLASH
Date RAM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 6x10b
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 16-DIP
Supplier Device Package 16-DIP
Family Part Number MC908QY2
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1220392-MC908QY2ACPE
Manufacturer Homepage www.freescale.com
Popularity Medium
Fake Threat In the Open Market 48 pct.
Supply and Demand Status Limited

Description

NXP MC908QY2ACPE Microcontroller

The NXP MC908QY2ACPE is a versatile and powerful 8-bit microcontroller designed to cater to a wide range of embedded applications. It is part of the MC9S08QG8 series, which is known for its robust performance and high level of integration. This microcontroller is an ideal choice for designers looking for a cost-effective solution with a small footprint, without compromising on functionality.

At the heart of the MC908QY2ACPE is a high-speed HCS08 CPU core, which operates at a maximum frequency of 8 MHz. This core is supported by 2KB of onboard flash memory, which is ample for storing application code, and 128 bytes of RAM, which provides sufficient space for data manipulation and temporary storage. The microcontroller's flash memory is highly reliable, with the capability to endure 100,000 write/erase cycles, ensuring long-term stability for applications that require frequent updates to the firmware.

One of the standout features of the MC908QY2ACPE is its rich set of peripherals. It includes an 8-channel, 10-bit analog-to-digital converter (ADC), which is perfect for interfacing with various sensors and analog inputs. Additionally, it comes equipped with a serial communications interface (SCI), allowing for seamless serial communication with other devices, such as PCs, other microcontrollers, or modules.

For applications that require precise timing and control, the MC908QY2ACPE offers two timer/pulse-width modulation (TPM) channels. These channels can be used for tasks such as motor control, waveform generation, or event counting. Furthermore, the microcontroller features an onboard real-time interrupt timer, which can be utilized for time-critical operations and ensuring timely responses in embedded systems.

The device is housed in a compact 16-pin DIP package, making it suitable for space-constrained applications. Its operating voltage range of 2.7V to 5.5V provides flexibility in power supply design and ensures compatibility with both 3.3V and 5V systems. With its integrated power-saving modes, the MC908QY2ACPE is also optimized for low-power applications, extending the battery life of portable devices.

In summary, the NXP MC908QY2ACPE microcontroller is an excellent choice for a broad spectrum of embedded applications, offering a balance of performance, integration, and cost-effectiveness.