Search
Filters

MCIMX253DJM4A

Part No : MCIMX253DJM4A
Manufacturer : NXP
Catalog : Embedded - Microprocessors
Description : i.MX25 Applications Processor for Consumer and Industrial Products | IC MPU I.MX25 400MHZ 400MAPBGA
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 16 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART
Family Part Number MCIMX253
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220732-MCIMX253DJM4A
Manufacturer Homepage www.freescale.com
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
NXP MCIMX253DJM4A is available at WIN SOURCE. Please review product page below for detailed information, including MCIMX253DJM4A price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MCIMX253DJM4A to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM926EJ-S
Number of Cores/Bus Width 1 Core, 32-Bit
Speed 400MHz
RAM Controllers LPDDR, DDR, DDR2
Graphics Acceleration No
Display & Interface Controllers Keypad
Ethernet 10/100 Mbps (1)
USB USB 2.0 + PHY (2)
Voltage - I/O 2.0V, 2.5V, 2.7V, 3.0V, 3.3V
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 400-LFBGA
Supplier Device Package 400-MAPBGA (17x17)
Additional Interfaces I2C, I2S, MMC/SD/SDIO, SPI, SSI, SSP, UART
Family Part Number MCIMX253
Manufacturer Pack Quantity 450
MSL Level 3 (168 Hours)
Win Source Part Number 1220732-MCIMX253DJM4A
Manufacturer Homepage www.freescale.com
Popularity Medium
Fake Threat In the Open Market 28 pct.
Supply and Demand Status Limited
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MCIMX253DJM4A
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
MCIMX253DJM4A Price

MCIMX253DJM4A Datasheet
MCIMX253DJM4A Application

MCIMX253DJM4A Replacement
MCIMX253DJM4A Pdf

MCIMX253DJM4A Pinout
MCIMX253DJM4A Image

MCIMX253DJM4A Picture
MCIMX253DJM4A In Stock

MCIMX253DJM4A Distributor
MCIMX253DJM4A Embedded - Microprocessors

Image
Mfr.Part No
Description
Stock
TVS DIODE 4VWM SSMINI
890
TRANS ESBT 1700V 3A TO247-4LHP
INTEGRATED 28-CHANNEL T1/E1 LIU/FRAMER, VT/TU MAPPER AND M13 MULTIPLEXER
27
FAST CMOS 16-BIT BUFFER/LINE DRIVER
1053
IC ADC 12BIT 3MSPS TSOT23-6
18
Dual 2-input AND gate
42
DUAL ENHANCEMENT MODE
3102

Top Sellers