Search
Filters

MK60FN1M0VLQ12

Part No : MK60FN1M0VLQ12
Manufacturer : NXP
Catalog : Embedded - Microcontrollers
Description : K60 Sub-Family Data Sheet | IC MCU 32BIT 1MB FLASH 144LQFP
rohs
Rated 5/5 based on 1 customer reviews
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Supplier Lead-Time : Call for availability
Quantity
Price
Ext. Price
5+
€10.354
€51.768
11+
€8.761
€96.367
16+
€8.495
€135.922
22+
€8.230
€181.051
30+
€7.964
€238.923
40+
€7.169
€286.740
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability (In-stock): 6,256 pieces can ship immediately
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 58x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK60FN1M0
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223962-MK60FN1M0VLQ12
Manufacturer Homepage www.freescale.com
Family Name MK60FN1M0
Introduction Date September 05, 2005
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Alternative Parts
(Cross-Reference)
STM32F100ZET7BTR; STM32F100ZCT6BTR; STR730FZ1T6; 
NXP MK60FN1M0VLQ12 is available at WIN SOURCE. Please review product page below for detailed information, including MK60FN1M0VLQ12 price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MK60FN1M0VLQ12 to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tray
Core Processor ARM Cortex-M4
Data Bus Width 32-Bit
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, I2C, IrDA, SD, SPI, UART/USART, USB, USB OTG
Peripherals DMA, I2S, LVD, POR, PWM, WDT
The number of I/O 100
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
Date RAM Size 128K x 8
Supply Voltage 1.71V ~ 3.6V
Data Converters A/D 58x16b; D/A 2x12b
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Family Part Number MK60FN1M0
Manufacturer Pack Quantity 60
MSL Level 3 (168 Hours)
Win Source Part Number 1223962-MK60FN1M0VLQ12
Manufacturer Homepage www.freescale.com
Family Name MK60FN1M0
Introduction Date September 05, 2005
ECCN 3A991.a.2
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Is this a common-used part? Yes
Popularity High
Fake Threat In the Open Market 68 pct.
Supply and Demand Status Limited
Application Field Used in Industrial, Communications & Networking
Alternative Parts
(Cross-Reference)
STM32F100ZET7BTR; STM32F100ZCT6BTR; STR730FZ1T6; 
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MK60FN1M0VLQ12
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
MK60FN1M0VLQ12 Price

MK60FN1M0VLQ12 Datasheet
MK60FN1M0VLQ12 Application

MK60FN1M0VLQ12 Replacement
MK60FN1M0VLQ12 Pdf

MK60FN1M0VLQ12 Pinout
MK60FN1M0VLQ12 Image

MK60FN1M0VLQ12 Picture
MK60FN1M0VLQ12 In Stock

MK60FN1M0VLQ12 Distributor
MK60FN1M0VLQ12 Embedded - Microcontrollers

Image
Mfr.Part No
Description
Stock
S-R Latch 4 Channel 1:1 IC Tri-State 16-SO
33
TVS DIODE 36V 80V SGP1610N2 / High-Power μClamp® 1-Line Surge Protection
1588
IC ADC 14BIT PIPELINED 40QFN
1
TRIMMER 500 OHM 0.5W PC PIN
59
TVS DIODE 6VWM 14VC SOT23
312
IC LED DRIVER PS DIM 25MA 24WQFN
1433

Top Sellers