Search
Filters

MM908E626AVPEK

Part No : MM908E626AVPEK
Manufacturer : NXP
Catalog : Embedded - Microcontrollers - Application Specific
Description : Integrated Stepper Motor Driver with Embedded MCU and LIN Serial Communication | IC STEPPER MOTOR DRVR 54SOIC
rohs
Rated 5/5 based on 1 customer reviews
Availability (In-stock): 9,169 pieces
Shipped from : HK warehouse
Expected Shipping Date :
Ship today if order in (HKT)
Products specifications
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
Date RAM Size 512 x 8
Interface SCI, SPI
The number of I/O 13
Supply Voltage (V) 8V ~ 18V
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MM908E626
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1224755-MM908E626AVPEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
NXP MM908E626AVPEK is available at WIN SOURCE. Please review product page below for detailed information, including MM908E626AVPEK price, datasheets, in-stock availability, technical difficulties. Quickly Enter the access of compare list to find replaceable electronic parts. Want to gain comprehensive data for MM908E626AVPEK to optimize the supply chain (include cross references, lifecycle, parametric, counterfeit risk, obsolescence management forecasts), please contact to our Tech-supports team.
Products specifications
ECAD Module
Categories Integrated Circuits
Manufacturer NXP
Packaging Tube
Applications Automotive Mirror Control
Core Processor HC08
Program Memory Type FLASH (16kB)
Controller Series 908E
Date RAM Size 512 x 8
Interface SCI, SPI
The number of I/O 13
Supply Voltage (V) 8V ~ 18V
Temperature Range - Operating -40°C ~ 115°C
Mounting Style SMD
Manufacturer Package 54-SSOP Exposed Pad
Supplier Device Package 54-SOIC-EP
Family Part Number MM908E626
Manufacturer Pack Quantity 26
MSL Level 3 (168 Hours)
Win Source Part Number 1224755-MM908E626AVPEK
Manufacturer Homepage www.freescale.com
Popularity Medium
Fake Threat In the Open Market 49 pct.
Supply and Demand Status Balance
See an error?

Report an error


Incorrect component information will result in incalculable cost losses. WIN SOURCE dedicates to providing valued and accurate information to you.

Help us improve our product data for MM908E626AVPEK
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
MM908E626AVPEK Price

MM908E626AVPEK Datasheet
MM908E626AVPEK Application

MM908E626AVPEK Replacement
MM908E626AVPEK Pdf

MM908E626AVPEK Pinout
MM908E626AVPEK Image

MM908E626AVPEK Picture
MM908E626AVPEK In Stock

MM908E626AVPEK Distributor
MM908E626AVPEK Embedded - Microcontrollers - Application Specific

Image
Mfr.Part No
Description
Stock
IC H/W MONITOR 8-TSSOP
342
5 V, 12-Bit, Serial 3.8 ms ADC in 8-Pin Package
90
FUSE CRTRDGE 15A 1.5KVDC INLINE
100
SIMPLE SWITCHER® Power Module with 36V Maximum Input Voltage
91
MOSFET 2N-CH 60V 0.34A SOT666
1231
IC USB QUAD PORT SWITCH 16-SOIC
160
POWER TRANSISTORS(8A,300-400V,80W)
796

Top Sellers