The only official website & email suffix are win-source.group and win-source.net
WIN SOURCE does not have any other Company Name or Website.
Search
Filters

S9S12XS256J0CAL

Part No S9S12XS256J0CAL
Manufacturer NXP
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 256KB FLASH 112LQFP
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
Pricing & Ordering $418.261 Historical reference price : is the price that a customer announces that it is willing to pay for this component in the previous period, only for reference.
Quantity
Unit Price
Ext. Price
1+
$376.8120
$376.812
* The above prices does not include taxes and freight rates, which will be calculated on the order pages.
Availability: 800 pieces
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
Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Series HCS12X
Package Tray
Product Status Active
Programmable Not Verified
Core Processor HCS12X
Core Size 16-Bit
Speed 40MHz
Connectivity CANbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 91
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 12K x 8
Voltage - Supply (Vcc/Vdd) 1.72V ~ 5.5V
Data Converters A/D 16x12b
Oscillator Type External
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 112-LQFP
Supplier Device Package 112-LQFP (20x20)
Base Product Number S9S12
Standard Package 300 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 663289-S9S12XS256J0CAL
Fake Threat In the Open Market 34pct.

Description

NXP S9S12XS256J0CAL Microcontroller

The NXP S9S12XS256J0CAL is a highly integrated microcontroller designed for automotive and industrial applications requiring sophisticated control and communication capabilities. This microcontroller is part of the HCS12X family, which is well-known for its robust design, exceptional performance, and flexibility.

Key Features

  • Core: The S9S12XS256J0CAL is built around the 16-bit HCS12X CPU, which operates at up to 80 MHz. It features an enhanced instruction set that provides efficient handling of high-level languages and real-time processing.
  • Memory: This microcontroller comes with 256 KB of Flash memory, which is ideal for storing complex application code, and 12 KB of RAM for efficient data processing.
  • Advanced Timer: Equipped with an Enhanced Capture Timer (ECT), this MCU provides precision timing for both input capture and output compare functions, making it suitable for complex timing applications.
  • Communication Interfaces: Multiple communication interfaces are included such as CAN, SPI, and SCI, enabling the MCU to handle various communication protocols essential for modern control systems.
  • Analog-to-Digital Converter (ADC): The integrated 12-bit ADC allows for accurate analog signal conversion, which is crucial for sensor-based applications.
  • Package: The S9S12XS256J0CAL is available in an 80-pin LQFP package, which is compact and suitable for space-constrained applications.
  • Temperature Range: It operates within an extended temperature range of -40°C to +125°C, ensuring reliability across various environmental conditions.
  • Development Support: NXP provides comprehensive development support for the S9S12XS256J0CAL with software libraries, development tools, and reference designs to accelerate product development.

Applications

The S9S12XS256J0CAL is designed to meet the demands of a range of applications. Its robust feature set makes it ideal for automotive control systems such as engine management and body control modules. Additionally, it is well-suited for industrial control systems, home automation, robotics, and any application requiring a high level of integration, processing power, and communication capabilities.

With its combination of performance, memory, and rich peripheral set, the NXP S9S12XS256J0CAL microcontroller is a versatile and powerful solution for complex and demanding applications.